EN
  • EN
  • DE

OAC24A-DC24

Part No OAC24A-DC24
Manufacturer Omron
Catalog I/O Relay Modules - Output
Description AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays
Family I/O Relay Modules - Output
Manufacturer Omron-Automation-and-Safety
Series G3TC
Type AC
Color Black
Style Standard
Voltage - Input 24VDC (18 ~ 32VDC)
Current - Input 18mA
Voltage - Output 75 ~ 280VAC (240VAC Nom)
Current - Output 0.05 ~ 3A
Turn On Time 1/2 Cycle + 1ms
Turn Off Time 1/2 Cycle + 1ms
Features Hold Down Screw
Win Source Part Number 209401-OAC24A-DC24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OAC24A-DC24 CAD Model

Description

The Omron-Automation-and-Safety OAC24A-DC24 is an I/O Relay Module designed for output use.

  • Application: This relay module is ideal for use in power supply circuits, DC-DC converters, and other electronic devices.
  • Series: The series of this relay module is G3TC
  • Type: and the type is AC.
  • Color: The color of this relay module is black
  • Feature: and it features a hold-down screw.
  • Voltage Output: The voltage output of this relay module is 75 ~ 280VAC (240VAC Nom)
  • Current Output: and the current output is 0.05 ~ 3A.
  • Voltage Input: The voltage input is 24VDC (18 ~ 32VDC)
  • Style: and the style of this relay module is standard.
  • Turn-On Time: The turn-on time of this relay module is 1/2 cycle + 1ms
  • Current Input: and the current input is 18mA.
  • Turn-Off Time: The turn-off time of this relay module is 1/2 cycle + 1ms.
  • Supply and Demand Status: The supply and demand status of this product is limited.

You May Also Be Interested in

Grayhill Inc.
AC/DC INPUT MODULE 35-60V
Lowest to $16.0794
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
Others
Media Processor
Lowest to $7.8043
Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
Sensata-Crydom
DC INPUT MODULE 24V
Lowest to $17.4470
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess