EN
  • EN
  • DE
Part No ODC5
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - Output
Description DC OUTPUT MODULE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - I/O Relay Modules
Mfr Sensata-Crydom
Series ODC
Package Bulk
Product Status Active
Type DC Output Module
Color Red
Style Standard
Voltage - Input 5VDC
Current - Input 18 mA
Voltage - Output 3 ~ 60VDC
Current - Output 3A
Turn On Time 0.10ms
Turn Off Time 0.75ms
Features Hold Down Screw
Standard Package 25 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0055
California Prop 65 Warning Information
Win Source Part Number 888004-ODC5
Ultra Librarian 3D Model Ultra Librarian ODC5 CAD Model

Description

The 888004-ODC5 is a DC output module from the ODC series by Sensata-Crydom.

  • Series: ODC
  • Application: Industrial
  • Color: Red
  • Features: Hold-down screw
  • Voltage Output Range: 3 to 60VDC
  • Current Output: 3A
  • Input: 5VDC
  • Turn-On Time: 0.10ms
  • Turn-Off Time: 0.75ms
  • Package: Bulk package of 25 pcs
  • Status: Active
  • California Prop 65: Compliant

You May Also Be Interested in

Others
Media Processor
Lowest to $7.8043
Grayhill Inc.
AC/DC INPUT MODULE 35-60V
Lowest to $16.0794
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Lowest to $17.4470
Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9315 $62.7945
6+ $17.1746 $103.0476
10+ $16.6379 $166.3790
13+ $16.1012 $209.3156
17+ $15.5645 $264.5965
22+ $13.9544 $306.9968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess