EN
  • EN
  • DE
Part No 6341
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - Output
Description DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>I/O Relay Modules
Manufacturer Sensata-Crydom
Product Status Obsolete
Type DC Output Module
Color Red
Style Standard
Voltage - Input 15VDC
Current - Input 25 mA
Voltage - Output 3 ~ 60VDC
Current - Output 3.5A
Turn On Time 0.10ms
Turn Off Time 0.10ms
Features Hold Down Screw
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Other Part Number 6341CC
Standard Package 1
Win Source Part Number 1336472-6341
Ultra Librarian 3D Model Ultra Librarian 6341 CAD Model

Description

The Sensata-Crydom DC Output Module is a high-quality electronic component designed to provide reliable and efficient performance.

  • Voltage Output: 3-60VDC.
  • Current Output: 3.5A.
  • Hold-down Screw: For added stability.
  • Turn-on Time: 0.10ms.
  • Voltage Input: 15VDC.
  • Current Input: 25mA.
  • Standard Style: Standard.
  • Turn-off Time: 0.10ms.
  • REACH: Unaffected.
  • HTSUS: 8536.41.0030.
  • Product Status: Obsolete.
  • Moisture Sensitivity Level (MSL): No MSL rating.

You May Also Be Interested in

Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Grayhill Inc.
AC/DC INPUT MODULE 35-60V
Lowest to $16.0794
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us
Others
Media Processor
Lowest to $7.8043
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess