EN
  • EN
  • DE

IAC5E

Part No IAC5E
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - Output
Description AC INPUT MODULE 18-36V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - I/O Relay Modules
Mfr Sensata-Crydom
Series IAC
Package Bulk
Product Status Obsolete
Type AC Input Module
Color Yellow
Style Standard
Voltage - Input 18 ~ 36VAC
Voltage - Output 5VDC
Current - Output -
Turn On Time -
Turn Off Time -
Features Hold Down Screw
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1378605-IAC5E
Ultra Librarian 3D Model Ultra Librarian IAC5E CAD Model

Description

The IAC5E is an AC input module relay manufactured by Sensata-Crydom.

  • Color: Yellow
  • Style: Standard with Hold-Down Screw
  • Input Voltage: 18 ~ 36VAC
  • Output Voltage: 5VDC
  • ECCN: EAR99
  • REACH: Unaffected
  • Operating Temperature: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us
Others
Media Processor
Lowest to $7.8043
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us
Sensata-Crydom
DC INPUT MODULE 24V
Lowest to $17.4470
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess