EN
  • EN
  • DE

6402A

Part No 6402A
Manufacturer Sensata-Crydom
Catalog I/O Relay Modules - Output
Description AC OUTPUT MODULE 3A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - I/O Relay Modules
Mfr Sensata-Crydom
Series 6
Product Status Obsolete
Type AC Output Module
Color Black
Style Standard
Voltage - Input 5VDC
Voltage - Output 24 ~ 280VAC
Current - Output 3A
Turn On Time 1/2 Cycle
Turn Off Time 1/2 Cycle
Features Hold Down Screw
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0030
Win Source Part Number 1377550-6402A
Ultra Librarian 3D Model Ultra Librarian 6402A CAD Model

Description

The Sensata-Crydom 1377550-6402A is an I/O relay module.

  • Application: Relay
  • Current Output: 3A
  • Output Voltage Range: 24V to 280VAC
  • Input Voltage: 5VDC
  • Turn On/Off Time: 1/2 cycle
  • Feature: Hold Down Screw
  • Color: Black
  • Style: Standard
  • Status: Obsolete
  • Manufacturer: Sensata-Crydom

You May Also Be Interested in

Sensata-Crydom
DC OUTPUT MODULE 3.5A / DC Output Module Output Module 3.5A 3 ~ 60VDC Output 15VDC Supply
Need more? Email Us
Grayhill Inc.
AC/DC INPUT MODULE 35-60V
Lowest to $16.0794
Sensata-Crydom
DC OUTPUT MODULE 3A
Lowest to $20.9315
TE Connectivity
INPUT AC MODULE, 5V DC LOGIC- 24 / AC Input Module Output Module 18mA 5VDC Output 24VAC Supply
Need more? Email Us
Others
Media Processor
Lowest to $7.8043
Crydom Co.
OUTPUT MODULE DC SIP 5VDC
Need more? Email Us
Sensata-Crydom
AC INPUT MODULE 18-36V
Need more? Email Us
Sensata-Crydom
AC OUTPUT MODULE 3A
Need more? Email Us
Omron
AC Output Module 0.05 ~ 3A 75 ~ 280VAC (240VAC Nom) Output 24VDC (18 ~ 32VDC) Supply
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess