EN
  • EN
  • DE

TDC-GP30YA 3K

Part No TDC-GP30YA 3K
Manufacturer ScioSense
Catalog Interface - Sensor and Detector Interfaces
Description IC ULTRASONIC FLOW SENSOR 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001155-TDC-GP30YA 3K
Manufacturer ScioSense
Category Integrated Circuits (ICs) -Interface -Sensor and Detector Interfaces
Package Tape & Reel (TR)
Type Converter
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Ultra Librarian 3D Model Ultra Librarian TDC-GP30YA 3K CAD Model

Description

The integrated circuit (IC) is a converter designed for sensor and detector interfaces from ScioSense.

  • Mounting Type: Surface Mount
  • Package: 40-VFQFN Exposed Pad
  • Packaging: Tape and Reel (TR)
  • Supplier Device Package: 40-QFN (6x6)
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.8982
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess