EN
  • EN
  • DE

DS1876T+

Part No DS1876T+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC CTRLR SFP DUAL LDD 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type SFP Laser Controller
Input Type Logic
Output Type Logic
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 95°C
Mounting SMD (SMT)
Case / Package 28-TQFN (5x5)
Win Source Part Number 134275-DS1876T+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1876T+ CAD Model

Description

The DS1876T+ is a versatile and sophisticated optical control, monitoring, and reference IC designed by Maxim Integrated to cater to the demanding needs of modern optical networking applications. This high-performance component integrates multiple functionalities to ensure efficient management of optical modules.

Key Features

  • Integrated Microcontroller: The DS1876T+ boasts an embedded microcontroller that simplifies the control and monitoring of SFP (Small Form-factor Pluggable) and SFP+ (Enhanced Small Form-factor Pluggable) optical transceivers.
  • Advanced Monitoring: It includes digital diagnostics monitoring (DDM) that complies with the industry-standard MSA (Multisource Agreement). This feature allows for real-time monitoring of critical parameters such as temperature, supply voltages, laser bias current, optical output power, and received optical power.
  • Programmable Modulation: The device provides programmable modulation amplitude to the laser driver for various modulation schemes, enabling flexibility in different optical networking scenarios.
  • EEPROM Interface: An integrated 2-wire serial interface allows for easy access to an external EEPROM, facilitating storage and retrieval of module information and configuration settings.
  • High Precision: The DS1876T+ ensures high accuracy in controlling and monitoring the laser diode's temperature and power, which is critical for maintaining the performance and longevity of optical modules.

Applications

The DS1876T+ is ideal for use in a variety of optical networking equipment, such as:

  • High-speed data communication networks
  • Fiber-to-the-home (FTTH) infrastructure
  • Metropolitan area networks (MANs)
  • Long-haul transmission systems

Technical Specifications

The DS1876T+ operates over a wide temperature range and is available in a compact 10-pin µMAX package. Its power consumption is optimized for low-power operations, making it suitable for energy-efficient designs.

In summary, the DS1876T+ from Maxim Integrated is a comprehensive solution for optical transceiver control and monitoring, combining performance, precision, and integration to meet the rigorous requirements of today's optical networks.

You May Also Be Interested in

Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess