Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1169027-DS1876
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1876 CAD Model

Description

Introducing the Maxim Integrated DS1876 SFP+ Controller and Monitor

The DS1876 from Maxim Integrated is a comprehensive solution designed for monitoring and controlling SFP+ (Small Form-Factor Pluggable Plus) optical transceiver modules. This advanced integrated circuit is engineered to streamline the management of 10Gbps and higher data rate optical modules by providing precision calibration, control, and diagnostic monitoring capabilities.

Key Features

  • Integrated Digital Diagnostics Monitoring: The DS1876 complies with the SFF-8472 specification, which allows for real-time access to device operating parameters such as temperature, supply voltage, laser bias current, laser average output power, and received optical power.
  • Programmable Calibration: Each DS1876 unit comes with an internal memory that can be programmed with calibration constants for accurate measurements. This feature ensures that the device can be finely tuned to the specifics of the optical module it is paired with.
  • Enhanced Communication: Utilizing a two-wire serial interface, the DS1876 enables seamless communication between the host system and the SFP+ module, facilitating easy integration and data exchange.
  • Powerful Control Functions: The device features both hardware and software interrupt capabilities, which allow for efficient response to fault conditions and alarms. Additionally, it offers modulation amplitude control and average power control loops for laser applications.
  • Versatile Application Support: The DS1876 is suitable for a wide range of applications, including 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communications that require SFP+ transceivers.

Robust Design

The DS1876 is built with an emphasis on reliability and performance. It operates over a wide temperature range, making it ideal for demanding environments. The device's low power consumption and compact 5mm x 5mm, 28-pin TQFN package also make it an excellent choice for space-constrained applications that require efficient thermal management.

Conclusion

Maxim Integrated's DS1876 stands out as a versatile and reliable solution for SFP+ module management. With its robust feature set and compliance with industry standards, it provides designers with a powerful tool to enhance the performance and monitoring capabilities of high-speed optical communication systems. Whether you are dealing with networking equipment, telecommunications infrastructure, or data centers, the DS1876 is equipped to meet the stringent requirements of modern optical modules.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
ECAD model for MAX6690MEE-T
Freescale Semiconductor - NXP
IC DSI 2-CHAN INTERFACE 16-SOIC
Lowest to $11.0150
ECAD model for MC33790DW
Maxim Integrated
IC SIGNAL COND QUAD 68-QFN
Lowest to $312.3051
ECAD model for MAX3983UGK+D
Microchip Technology
IC SMOKE DETECTOR ION 8DIP
Need more? Email Us
ECAD model for RE46C114E8F
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $2.2160
ECAD model for MAX9924UAUB+
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P
Texas Instruments
IC SIGNAL COND ANLG 36-VQFN
Lowest to $16.1964
ECAD model for PGA305ARHHT
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $30.5454
ECAD model for AD9845BJSTZRL
Freescale Semiconductor - NXP
IC DSI SLAVE FOR R-SENSE 16-SOIC
Lowest to $4.0215
ECAD model for MC33793DR2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention