EN
  • EN
  • DE

XTR101KU

Part No XTR101KU
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Sensor and Detector Interfaces
Manufacturer Texas Instruments
Win Source Part Number 416753-XTR101KU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XTR101KU CAD Model

Description

The XTR101KU is a precision voltage-to-current converter/transmitter designed by Texas Instruments to provide a reliable solution for industrial signal conditioning and transmission. This integrated circuit (IC) is specifically tailored for the robust demands of process control applications and is capable of converting a voltage input signal into a current output signal in a linear fashion.

Key Features

  • Wide Range of Current Output: The XTR101KU offers a versatile current output range, typically 4-20mA, which is the industry standard for process control systems. This range can be extended or customized based on the needs of the application.
  • High Accuracy: Precision is paramount in process control, and the XTR101KU delivers with high accuracy and low offset errors, ensuring reliable and consistent signal transmission.
  • Flexible Power Supply Options: This device can operate with dual power supplies ranging from ±11V to ±18V, or a single supply from 10V to 36V, providing flexibility in various power environments.
  • External Trim Capability: The XTR101KU allows for external trimming, enabling users to adjust offset (ZERO) and gain (SPAN) for calibration purposes, which is essential for maintaining precise control over process variables.
  • Built-in Sensor Excitation: It includes an onboard, regulated voltage source that can be used to power two-wire transmitters or other types of sensors, simplifying system design and reducing external component requirements.

Applications

The XTR101KU is ideal for a diverse range of applications within the industrial sector, including:

  • Process control instrumentation
  • Temperature, pressure, and flow measurement systems
  • Factory automation systems
  • Industrial control loops
  • Remote data acquisition

Package and Quality

The XTR101KU is offered in a PDIP-14 package, ensuring easy integration into a wide variety of printed circuit board designs. Texas Instruments' commitment to quality means that this product is manufactured to the highest industry standards, ensuring reliability and performance in even the most demanding conditions.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Texas Instruments website or contact their support team for further assistance with the XTR101KU.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6723 $57.3446
5+ $23.5260 $117.6300
7+ $22.7908 $159.5356
10+ $22.0556 $220.5560
12+ $21.3204 $255.8448
16+ $19.1148 $305.8368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess