Products specifications Report Issue?

Manufacturer Panasonic
Product EMI Network Filters
Circuit Type LC (T) Filter
Capacitance 2200 pF
Resistance 0 Ohms
Voltage Rating 50 V
Current Rating 2 A
Termination Style SMD/SMT
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Series EXCCET
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Frequency Range 35 MHz to 180 MHz
Height 2.7 mm
Length 4.5 mm
Operating Temperature Range - 25 C to + 85 C
Width 1.8 mm
Brand Panasonic
Product Type EMI Filter Circuits
Standard Pack Qty 1000
Subcategory Filters
Ultra Librarian 3D Model Ultra Librarian EXCCET222U CAD Model

You May Also Be Interested in

Murata Electronics North America
FERRITE BEAD 120 OHM 0402 1LN
Lowest to $0.0541
ECAD model for BLM15EG121SZ1D
Max Echo
FERRITE BEAD 120 OHM 0603 1LN
Lowest to $0.0077
ECAD model for EBMS160808A121
Qualcomm
FILTER SAW 1.575GHZ 10SMD
Lowest to $19.1084
ECAD model for B39162B3470H910
Schaffner EMC Inc.
LINE FILTER 250VAC 16A CHASS MNT
Lowest to $36.6545
ECAD model for FN2010-16-06
Murata Electronics North America
CMC SMD
Need more? Email Us
ECAD model for DLW5ATZ111TQ2L
Pulse
FERRITE BEAD 10 OHM 0402 1LN
Need more? Email Us
ECAD model for BBSY00100505100Y00
EPCOS (TDK)
CMC 15MH 1.1A 2LN TH
Need more? Email Us
ECAD model for B82732R2112B030
Schaffner EMC Inc.
CMC 10MH 3A 2LN TH
Need more? Email Us
ECAD model for EV35-3.0-02-10M
Murata Electronics North America
CMC 2.5A 2LN 230OHM SMD AEC-Q200
Lowest to $2.9019
ECAD model for DLW5ATH231TQ2L

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5194 $58.6746
21+ $5.3493 $112.3353
33+ $5.1821 $171.0093
45+ $5.0150 $225.6750
58+ $4.8478 $281.1724
78+ $4.3463 $339.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,193 pieces
MOQ: 9 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention