EN
  • EN
  • DE

CCDLF10000LD

Part No CCDLF10000LD
Manufacturer Coilcraft
Catalog EMI / RFI Components
Description Common mode filter, data line, SMT, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Lead Free Contains Lead
RoHS Compliant
Win Source Part Number 1051435-CCDLF10000LD
Categories EMI / RFI Components
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCDLF10000LD CAD Model

Description

The CCDLF10000LD is a common mode data line filter manufactured by Coilcraft. It's designed to suppress common mode noise in various electronic systems, improving signal integrity and reducing electromagnetic interference (EMI). This filter is particularly effective in applications where high-speed data transmission is critical.

Applications

  • USB interfaces
  • Ethernet connections
  • HDMI cables
  • LVDS (Low-Voltage Differential Signaling)
  • CAN bus systems
  • Data communication lines
  • Automotive electronics

Features

  • High common mode attenuation
  • Low differential mode insertion loss
  • Compact size
  • Surface mount package
  • High impedance over a broad frequency range
  • Excellent signal integrity
  • RoHS compliant

Benefits

  • Reduces common mode noise, preventing interference and improving signal quality.
  • Maintains signal integrity by minimizing differential mode insertion loss.
  • Saves board space due to its compact size.
  • Easy to integrate into automated assembly processes with its surface mount package.
  • Effective noise suppression across a wide frequency spectrum.
  • Enhances the overall reliability of electronic systems.
  • Meets environmental regulations.

Additional Details

The CCDLF10000LD features a common mode impedance of 100 ohms at 100 MHz. It is designed to handle a specific current rating, which should be considered based on the application's requirements. The filter is constructed with a ferrite core, which provides high permeability and effective noise suppression. The operating temperature range typically spans from -40°C to +85°C. This component is commonly used in devices requiring compliance with electromagnetic compatibility (EMC) standards. The specific dimensions and electrical characteristics can be found in the product datasheet provided by Coilcraft. It is crucial to refer to the datasheet for detailed specifications before incorporating this filter into a circuit design.

You May Also Be Interested in

Vishay
Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Need more? Email Us
Murata Electronics North America
Leaded, 10X10MM, 5.5000 Mhz, Radial, Bulk
Lowest to $0.1640
API Technologies Corp
EMI Filter Low Pass 5A 115VAC/200VDC AXL Solder Mount
Need more? Email Us
Qualcomm
B39152 Series 1542.0 MHz 34 MHz Bw 3.3 dB Insertion Low Loss SAW Filter
Need more? Email Us
Taiyo Yuden
FILTER SAW 751MHZ 5SMD / 751MHz Frequency CDMA, WCDMA, LTE RF SAW Filter (Surface Acoustic Wave) 1.9dB 10MHz Bandwidth 5-SMD, No Lead
Lowest to $0.3642
Qualcomm
RFFE FILTER BANDPASS SAW / 942.5MHz Frequency Base Stations RF SAW Filter (Surface Acoustic Wave) 2.5dB 35MHz Bandwidth 6-SMD, No Lead
Lowest to $1.7447
Infineon Technologies
EMI Filter Hybrid 0.062uF 35dB 7A 300V PC Pin Through Hole 12-Pin AME
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Need more? Email Us
Murata Electronics North America
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess