Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Voltage
Operating Supply Current 20mA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089240-XTR115U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTR115U CAD Model

Description

Introducing the XTR115U from Texas Instruments

The XTR115U is a precision current output converter designed to transmit analog 4-20mA signals over an industry-standard current loop. It provides reliable and accurate performance, making it an ideal choice for industrial control systems, factory automation, process control, and other applications requiring a robust communication protocol.

Key Features:

  • 4-20mA Current Loop Transmitter: The XTR115U is capable of converting a voltage input into a current output that ranges from 4mA to 20mA, ensuring compatibility with most industrial control equipment.
  • High Accuracy: Precision is key in industrial settings, and the XTR115U offers excellent accuracy and stability, minimizing errors in signal transmission and ensuring process integrity.
  • Low Supply Voltage: It operates on a low supply voltage, ranging from 7.5V to 36V, which allows for flexibility in various power environments and helps maintain energy efficiency.
  • External Gain Set: An external resistor can set the gain, providing users with the flexibility to calibrate the device to their specific needs.
  • Wide Temperature Range: The device is designed to operate reliably across a wide temperature range, making it suitable for harsh industrial environments.

Applications:

  • Process Control Systems
  • Factory Automation
  • Industrial Control Networks
  • Remote Data Acquisition

The XTR115U also features a loop supply voltage regulator, which allows for additional power supply rejection and improved performance. The inclusion of a sensor excitation current source enables two-wire sensor measurements, further enhancing its versatility.

Engineered with reliability in mind, the XTR115U by Texas Instruments stands as a testament to their commitment to high-quality industrial communication solutions. Whether you're upgrading your current system or building a new one, the XTR115U offers the performance and durability needed for the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC SMOKE DETECTOR CMOS 16-SOIC
Lowest to $1.8327
ECAD model for RE46C143S16F
Maxim Integrated
IC PRECISION SIGNAL COND 16TSSOP
Lowest to $36.0361
ECAD model for MAX1454AUE/V+T
Maxim Integrated
IC TEMP-TO-PULSE WIDTH 10-UMAX
Need more? Email Us
ECAD model for MAX6691MUB+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P1
Maxim Integrated
IC AUTO SNSR SIGNAL COND 16SSOP
Lowest to $2.3647
ECAD model for MAX1455AAE+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR WITH I/O 16DIP
Need more? Email Us
ECAD model for MC145012P
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $13.1611
ECAD model for MAX9927AEE+T
Freescale Semiconductor - NXP
IC SMOKE DETECTOR 16-DIP
Need more? Email Us
ECAD model for MC14467P
Maxim Integrated
IC THERMOCOUP TO DGTL 8-SOIC
Lowest to $2.1546
ECAD model for MAX6675ISA+

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8978 $56.9340
64+ $1.7778 $113.7792
98+ $1.7177 $168.3346
141+ $1.5976 $225.2616
183+ $1.5375 $281.3625
228+ $1.4775 $336.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 30 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention