EN
  • EN
  • DE

RE46C114E8F

Part No RE46C114E8F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR ION 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Type Horn Driver
Input Type Ionization
Output Type Voltage
Current - Supply 90 µA
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number RE46C114
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 891560-RE46C114E8F
Ultra Librarian 3D Model Ultra Librarian RE46C114E8F CAD Model

Description

Microchip Technology's RE46C114E8F Ionization Smoke Detector IC

The RE46C114E8F from Microchip Technology is a highly integrated and sophisticated ionization smoke detector IC that has been meticulously engineered to ensure safety and reliability in residential and commercial smoke detection systems. This low-power CMOS device comes with a wealth of features designed to provide optimal performance in detecting potentially hazardous smoke particles.

Key Features:

  • Low Operating Voltage: The RE46C114E8F operates effectively at a low voltage, making it an energy-efficient solution for battery-powered smoke detectors.
  • Interconnect Capability: This IC allows for multiple detectors to be interconnected, facilitating a comprehensive network of smoke detectors that can alert occupants throughout a building.
  • Temporal Horn Pattern: It incorporates a built-in horn driver with a temporal pattern that adheres to industry standards for evacuation signaling.
  • High Stability: Designed for high stability under a variety of conditions, the RE46C114E8F ensures reduced false alarms and consistent performance.
  • Self-Check Functions: With its onboard self-check routines, the IC routinely verifies the integrity of the smoke detection system, ensuring ongoing reliability.

Applications:

  • Residential smoke alarms
  • Commercial smoke detection systems
  • Fire prevention and safety devices

The RE46C114E8F is an example of Microchip Technology's commitment to providing advanced solutions for safety-critical applications. With a focus on performance and user safety, this IC is an ideal choice for manufacturers looking to develop or upgrade their smoke detection systems. Its robust design and comprehensive feature set make it a versatile and dependable component for any smoke detector on the market today.

You May Also Be Interested in

Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9747 $53.6085
130+ $0.7997 $103.9610
195+ $0.7747 $151.0665
270+ $0.7498 $202.4460
345+ $0.7248 $250.0560
465+ $0.6498 $302.1570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess