EN
  • EN
  • DE

CCS811B-JOPD500

Part No CCS811B-JOPD500
Manufacturer ScioSense
Catalog Unclassified
Description LOW POWER DIGITAL SENSOR FOR IND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Sensor
Manufacturer ScioSense
Package Reel - TR
Family Name CCS811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CCS811B-JOPD, CCS811DKR-ND, CCS811CT-ND, CCS811CT, CCS811B-JOPD500TR, CCS811, CCS811DKR, 505090003, CCS811TR-ND, PA06483A0E, CCS811TR, CCS811B-JOPD500CT, 304000017, CCS811B, CCS811B-JOPD500DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845455-CCS811B-JOPD500
Ultra Librarian 3D Model Ultra Librarian CCS811B-JOPD500 CAD Model

Description

The CCS811B-JOPD500 is a sensor from ScioSense that is designed for use in electronic devices.

  • Popularity: medium popularity component
  • Supply: limited
  • Package: reel - TR
  • Family: CCS811
  • Estimated Production Lead Time: 11 weeks
  • REACH: REACH unaffected
  • ECCN: EAR99
  • Quantity per package: 500
  • MSL Level: 1 (Unlimited)
  • Description: a reliable component that can be used in various applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess