EN
  • EN
  • DE

BUK7K32-100EX

Part No BUK7K32-100EX
Manufacturer NXP / Nexperia
Catalog FETs - Arrays
Description BUK7K32-100E - DUAL N-CHANNEL 10 / Mosfet Array 100V 29A 64W Surface Mount LFPAK56D
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr NXP USA Inc.
Package Bulk
Technology MOSFET (Metal Oxide)
Configuration 2 N-Channel (Dual)
Drain to Source Voltage (Vdss) 100V
Current - Continuous Drain (Id) @ 25°C 29A
Rds On (Max) @ Id, Vgs 27.5mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 34nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 2137pF @ 25V
Power - Max 64W
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-1205, 8-LFPAK56
Supplier Device Package LFPAK56D
Base Product Number BUK7K32
Standard Package 1
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1342678-BUK7K32-100EX
Ultra Librarian 3D Model Ultra Librarian BUK7K32-100EX CAD Model

Description

The BUK7K32-100EX is a high-performance, N-channel TrenchMOS™ standard level FET manufactured by NXP Semiconductors. Renowned for its efficiency and reliability, this power MOSFET is designed to deliver optimal performance in a wide array of applications, ranging from automotive to industrial systems.

Key Features

  • Low On-state Resistance: The BUK7K32-100EX boasts an extremely low on-state resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall system efficiency.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET enables high-frequency operation, making it suitable for modern, high-efficiency power supplies and converters.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high current and temperature conditions.
  • Standard Level Gate Drive: Its standard level gate drive allows for ease of control and is compatible with a wide range of drive circuits.

Applications

The BUK7K32-100EX is versatile and can be used in various applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Automotive applications such as engine management and powertrain systems
  • Power management systems
  • Switched mode power supplies (SMPS)

Product Specifications

Parameter Value Drain-source voltage (V<sub>DS) 100V Continuous drain current (I<sub>D) 100A Power dissipation (P<sub>tot) 348W Operating temperature range -55°C to +175°C

The BUK7K32-100EX is a testament to NXP's commitment to providing cutting-edge technology that meets the stringent requirements of modern electronic systems. With its robust design and superior electrical characteristics, this MOSFET is an excellent choice for engineers looking to enhance system performance and reliability.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Vishay
MOSFET 2N-CH 60V 6.1A PPAK SO-8
Lowest to $2.8147
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7374 $51.6180
170+ $0.6051 $102.8670
260+ $0.5862 $152.4120
355+ $0.5673 $201.3915
460+ $0.5484 $252.2640
615+ $0.4917 $302.3955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 243 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess