EN
  • EN
  • DE

A42MX16-PQ100I

Part No A42MX16-PQ100I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100QFP / series Field Programmable Gate Array (FPGA) IC 83 100-BQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series MX
Package Tray
Product Status Obsolete
Number of I/O 83
Number of Gates 24000
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 100-BQFP
Supplier Device Package 100-PQFP (20x14)
Base Product Number A42MX16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names Q6787345,2266-A42MX16-PQ100I
Standard Package 66
Win Source Part Number 1010487-A42MX16-PQ100I
Ultra Librarian 3D Model Ultra Librarian A42MX16-PQ100I CAD Model

Description

The A42MX16-PQ100I is a high-performance, versatile FPGA (Field-Programmable Gate Array) from Microchip Technology, designed to meet a wide range of industrial, commercial, and consumer application needs. This integrated circuit provides a robust platform for designers looking to create complex digital systems with a quick time-to-market and significant flexibility.

Key Features

  • High Capacity: The A42MX16-PQ100I features a substantial logic capacity that enables it to handle complex algorithms and processes, making it ideal for sophisticated applications.
  • System-Level Integration: This FPGA integrates a variety of system-level functions, including memory controllers, clock management, and high-speed IOs, facilitating the development of comprehensive solutions with fewer components.
  • Low Power Consumption: Designed with power efficiency in mind, the A42MX16-PQ100I is suitable for applications where power conservation is critical, such as portable and battery-operated devices.
  • High Reliability: With its industrial-grade design, the A42MX16-PQ100I operates reliably in extreme conditions, ensuring consistent performance and longevity.
  • Programmability: As an FPGA, this product offers the advantage of being reprogrammable, allowing designers to update the functionality and adapt to new requirements without changing the hardware.
  • Package Type: The device comes in a PQ100 package, which is a 100-pin plastic quad flat pack, providing a compact footprint for space-constrained applications.

Applications

The versatility of the A42MX16-PQ100I makes it suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace systems

Technical Specifications

The A42MX16-PQ100I operates at industrial temperature ranges and is compliant with the necessary industry standards. Detailed technical specifications are available in the product datasheet provided by Microchip Technology.

For developers and engineers looking for a reliable and adaptable FPGA solution, the A42MX16-PQ100I from Microchip Technology offers a compelling blend of performance, integration, and flexibility to tackle a wide array of challenges in modern electronics design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 410 I/O 672FPBGA
Lowest to $248.8806
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess