EN
  • EN
  • DE

PCM2912APJTR

Part No PCM2912APJTR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC W/USB 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 92 / 92
Dynamic Range, ADCs / DACs (db) Typ 90 / 90
Analog Supply Voltage 4.35 V to 5.25 V
Digital Supply Voltage 4.35 V to 5.25 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFP (7x7)
Win Source Part Number 141350-PCM2912APJTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PCM2912A
Introduction Date November 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2912APJTR CAD Model

Description

The PCM2912APJTR from Texas Instruments is a state-of-the-art, single-chip solution designed to provide high-quality audio recording and playback.

  • Product Type: Audio Codec
  • Manufacturer: Texas Instruments
  • Features: USB 2.0 full-speed compliant interface, audio codec, and an I2S interface
  • Applications: Personal computers, digital audio recording, and various consumer electronics
  • Audio Performance: Supports 16-bit stereo audio playback and recording
  • Sampling Rate: 32, 44.1, and 48 kHz
  • Headphone Amplifier: Built-in
  • USB Interface: Integrated USB 2.0 full-speed compliant interface
  • USB Compatibility: Backward compatible with USB 1.1
  • Interface: I2S interface
  • Power Efficiency: Operates on a single 5V power supply
  • Package: Compact 32-pin TQFP package
  • PLL: Integrated PLL

You May Also Be Interested in

Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DECODER 10BIT 32LFCSP
Need more? Email Us
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0633 $56.5064
18+ $5.7955 $104.3190
27+ $5.6144 $151.5888
37+ $5.4333 $201.0321
48+ $5.2522 $252.1056
64+ $4.7089 $301.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess