EN
  • EN
  • DE

2910370

Part No 2910370
Manufacturer Phoenix Contact
Catalog Unclassified
Description SURGE PROTECTIVE DEVICE 240V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Line Protection, Distribution, Backups - Power Distribution, Surge Protectors
Mfr Phoenix Contact
Series VAL-US
Package Bulk
Type Surge Protection Module
Mounting Type DIN Rail
Region Utilized International
Overload Protection None
Connector - AC Input Screw Terminals
AC Outlets None
Connector - AC Output Screw Terminals
Voltage - Input 240V
Housing Material Plastic
Approval Agency cUL, cULus, UL
Standard Package 1
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 1342296-2910370
Ultra Librarian 3D Model Ultra Librarian 2910370 CAD Model

Description

The VAL-US series Surge Protection Module from Phoenix Contact is an ideal solution for power distribution and surge protection. Bold text is added to Phoenix Contact.

  • Packaging: Bulk
  • Housing Material: Plastic
  • Voltage Input: 240V
  • Intended Use: International
  • Mounting Type: DIN Rail
  • AC Input Connector: Screw Terminal
  • AC Output Connector: Screw Terminal
  • Approvals: cUL, cULus, UL
  • AC Outlets: None
  • Overload Protection: No

You May Also Be Interested in

Aven Tools
MICRO STEREO ZM 6.7X-50X W/LIGHT
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
TE Connectivity
060 REC(S) CONT
Lowest to $0.0553
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
QCA-8081-0-56MQFN-MT-02-0.
Lowest to $17.4627
LX Microscopes by UNITRON
ESD-Safe, S-Z 23mm TRU Trinocula
Need more? Email Us
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess