EN
  • EN
  • DE

SP8K3

Part No SP8K3
Manufacturer Rohm Semiconductor
Catalog Electronic Wholesale
Description Switching (30V, 7.0A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1257759-SP8K3
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8K3 CAD Model

Description

The SP8K3 is a P-channel MOSFET manufactured by Rohm Semiconductor. It is designed for power management and switching applications requiring low on-resistance and fast switching speeds. This MOSFET is commonly used in load switches, DC-DC converters, and motor control circuits.

Applications

  • Load Switches: Used in load switching circuits to control power to various components and subsystems.
  • DC-DC Converters: Employed in DC-DC converters as a switching element to efficiently convert voltage levels.
  • Motor Control: Integrated into motor control circuits for switching and controlling the speed of small motors.
  • Power Management Circuits: Used in power management circuits to regulate and distribute power efficiently.
  • Battery Management Systems: Incorporated into battery management systems for controlling charging and discharging processes.

Features

  • P-Channel MOSFET: Designed for applications requiring P-channel switching characteristics.
  • Low On-Resistance: Minimizes power losses and improves efficiency during switching operations.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Logic Level Gate Drive: Can be driven directly by logic-level signals, simplifying circuit design.
  • Small Package: Available in a compact surface-mount package (SOP-8) for easy integration into printed circuit boards.

Benefits

  • Efficient Switching: Low on-resistance and fast switching speed improve efficiency in power conversion circuits.
  • Simplified Circuit Design: Logic-level gate drive simplifies interfacing with microcontrollers and other logic devices.
  • Compact Design: Small package allows for integration into miniaturized electronic devices.
  • Reliable Performance: Ensures robust and reliable operation in demanding applications.
  • Versatile Application: Suitable for a wide range of power management and control applications.

Additional Details

The SP8K3 has a drain-source voltage rating of -30V and a continuous drain current rating of -3.5A. Its low on-resistance (typically 45 mΩ at VGS = -10V) minimizes power dissipation during conduction. The device is designed to operate within a temperature range of -55°C to +150°C. The SOP-8 package ensures efficient heat dissipation and ease of soldering during assembly.

Key Specifications:* Drain-Source Voltage (VDS): -30V* Continuous Drain Current (ID): -3.5A* On-Resistance (RDS(on)): 45 mΩ at VGS = -10V* Gate-Source Voltage (VGS): ±20V* Operating Temperature Range: -55°C to +150°C

You May Also Be Interested in

IXYS
Lowest to $7.8205
Microchip Technology
Lowest to $6.2562
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Spansion
Need more? Email Us
Silergy Corp
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess