EN
  • EN
  • DE

MIC94080YFT-TR

Part No MIC94080YFT-TR
Manufacturer Microchip Technology
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4TMLF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Manufacturer Microchip Technology
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 4-UFDFN, 4-TMLF®
Case / Package 4-TMLF® (0.85x0.85)
Family Name MIC94080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-3340-6, -MIC94080YFT TR, 576-3340-2, MIC94080YFT TR, -576-3340-1-ND, -576-3340-2, 576-3340-1, -MIC94080YFT-TR, MIC94080YFTTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884848-MIC94080YFT-TR
Ultra Librarian 3D Model Ultra Librarian MIC94080YFT-TR CAD Model

Description

Product Overview: MIC94080YFT-TR by Microchip Technology

The MIC94080YFT-TR is a high-performance, p-channel load switch designed by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This load switch is part of the MIC94080 series and comes in a compact, lead-free 6-pin Thin SOT-23 package, optimized for space-constrained applications.

Key Features

  • Low On-Resistance: The MIC94080YFT-TR boasts an ultra-low on-resistance of just 65mΩ at a 4.5V gate drive, ensuring minimal power loss and improved efficiency in operation.
  • Input Voltage Range: This load switch operates over a wide input voltage range from 1.8V to 5.5V, making it suitable for a broad range of applications, including battery-powered devices.
  • Fast Switching: With fast turn-on and turn-off times, the MIC94080YFT-TR is capable of handling applications requiring quick response times.
  • Current Limit: The device incorporates a current limit feature to protect the load and the power source from excessive current draw.
  • Thermal Shutdown: To prevent overheating, the MIC94080YFT-TR includes an integrated thermal shutdown mechanism that turns off the switch in the event of excessive temperature rise.
  • Controlled Slew Rate: The switch offers a controlled slew rate to minimize inrush current, thereby reducing the impact on the power source and other circuit components during turn-on.

Applications

The MIC94080YFT-TR is ideal for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wireless and GPS modules
  • Power distribution switches
  • Battery management systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the MIC94080YFT-TR is no exception. The product is RoHS compliant and is designed to meet the rigorous standards expected from Microchip's customers. It is also available in tape and reel packaging, designated by the "-TR" suffix, which facilitates automated assembly processes for high-volume production.

You May Also Be Interested in

NXP / Nexperia
IC PWR SWITCH N-CHAN 1:1 32HSOP / Power Switch/Driver 1:1 N-Channel 5.5A, 11A 32-HSOP
Lowest to $124.3230
Allegro MicroSystems, LLC
IC PWR DRIVER N-CHAN 1:8 20SOIC / Power Switch/Driver 1:8 N-Channel 150mA 20-SOIC
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 8MSOP
Lowest to $0.2551
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Diodes Incorporated
IC PWR SWITCH P-CHAN 1:1 6UDFN / Power Switch/Driver 1:1 P-Channel 1A U-DFN2018-6
Need more? Email Us
GLF Integrated Power
2A ULTRA LOW CURRENT N-CH ROAD S
Lowest to $0.3500
STMicroelectronics
IC PWR DRIVER 1:1 32TFQFPN / Power Switch/Driver 1:1 700mA 32-TFQFPN (11x9)
Lowest to $8.4080
Alpha & Omega Semiconductor Inc.
IC USB TYPE-C PROT SWITCH 20DFN
Lowest to $2.3909
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess