EN
  • EN
  • DE

SY8368AQQC

Part No SY8368AQQC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Description High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case QFN3x3-12
Manufacturer Silergy Corp
RoHS State Request Verification
Win Source Part Number 758679-SY8368AQQC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SY8368AQQC CAD Model

Description

The SY8368AQQC is a high-efficiency, synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed for applications requiring a compact solution and high efficiency with fast transient response, commonly used in portable devices and power management systems.

Applications:

  • Smartphones and Tablets: Powering core components like processors, displays, and memory.
  • Portable Media Players: Providing efficient power conversion for extended battery life.
  • Wearable Devices: Optimizing power consumption in smartwatches and fitness trackers.
  • Solid State Drives (SSDs): Regulating voltage for SSD controllers and memory chips.
  • Embedded Systems: Supplying power to microcontrollers and other components.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification, minimizing power loss.
  • Wide Input Voltage Range: Operates from a broad range of input voltages, suitable for various power sources.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to match the load requirements.
  • Current Limit Protection: Prevents damage from over-current conditions.
  • Over-Temperature Protection: Shuts down the converter in case of excessive temperature, protecting the device and the system.

Benefits:

  • Extended Battery Life: Maximizes battery runtime in portable applications through high efficiency.
  • Small Solution Size: Compact package allows for use in space-constrained applications.
  • Improved System Reliability: Provides stable and regulated power, enhancing system reliability.
  • Reduced Heat Dissipation: Low power loss translates to reduced heat generation.
  • Simplified Design: Requires minimal external components, simplifying the overall system design.

The SY8368AQQC features a constant-on-time (COT) control architecture, which enables fast transient response to load changes. This makes it well-suited for applications with dynamic power demands. The 'AQQC' suffix likely denotes specific configuration options, package details, or performance characteristics. It typically operates at a high switching frequency, allowing for the use of smaller external components. The device requires external capacitors and inductors to form a complete step-down converter circuit. Proper layout techniques are crucial for minimizing noise and ensuring stable operation. The integrated protection features safeguard against potential faults, ensuring robust and reliable performance. This converter is an excellent choice for portable and embedded applications demanding high efficiency and compact size.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess