EN
  • EN
  • DE

SN10502D

Part No SN10502D
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 2 Voltage Feedback 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Video Amps and Modules
Mfr Texas Instruments
Package Tube
Applications Voltage Feedback
Output Type Rail-to-Rail
Number of Circuits 2
-3db Bandwidth 170 MHz
Slew Rate 900V/µs
Current - Supply 14 mA
Current - Output / Channel 100 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 16V, ±1.35V ~ 8V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SN10502
Other Names -296-15329-5,296-15329-5,-SN10502DR,SN10502DG4,-296-15329-5,TEXTISSN10502D,2156-SN10502D,-SN10502DG4R,SN10502DG4,-SN10502DG4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260351-SN10502D
Ultra Librarian 3D Model Ultra Librarian SN10502D CAD Model

Description

The SN10502D is a high-performance, dual-output low-dropout regulator (LDO) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is engineered to deliver stable and reliable power supply to sensitive electronic components.

Key Features

  • Output Voltage: The SN10502D offers a fixed output voltage, providing a stable and precise voltage for critical applications.
  • Dual Outputs: It features two independent output channels, allowing for simultaneous power supply to multiple devices or systems.
  • Low Dropout: Its low dropout design ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving overall system efficiency.
  • High Accuracy: This LDO regulator maintains high accuracy in output voltage, which is essential for powering sensitive electronic circuits.
  • Thermal Protection: The SN10502D includes built-in thermal protection to safeguard the device and the system it powers from overheating.
  • Current Limit Protection: It also features current limit protection to prevent damage from overcurrent conditions.

Applications

The SN10502D is ideal for a wide range of applications where stable and efficient power supply is crucial. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor and microcontroller systems
  • Consumer electronics
  • Telecommunications equipment
  • Automotive electronics

Quality and Reliability

As with all Texas Instruments products, the SN10502D is designed with a commitment to quality and reliability. It undergoes rigorous testing and quality control measures to ensure it meets TI's high standards for performance and durability.

Ordering Information

To order the SN10502D or request samples, please visit the Texas Instruments website or contact an authorized distributor. Technical documentation, including datasheets and application notes, is also available to support your design and integration process.

You May Also Be Interested in

Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
NXP / Nexperia
Video Amp 1 CATV SOT115J
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Harris Corporation
VIDEO WIDE-BAND AMPLIFIER
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Gennum
Video Amp 1 Driver 8-SOIC
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2347 $51.1735
12+ $8.3978 $100.7736
19+ $8.1353 $154.5707
26+ $7.8729 $204.6954
33+ $7.6105 $251.1465
44+ $6.8232 $300.2208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess