Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1131866-74HC541
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74HC541 CAD Model

Description

ON Semiconductor 74HC541 Octal Buffer/Line Driver with 3-State Outputs

The 74HC541 is a high-performance, octal buffer and line driver designed to interface with 8-bit bus systems within your digital applications. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, the 74HC541 provides a robust solution for driving bus lines or buffering memory address registers with its 3-state outputs.

This integrated circuit features eight non-inverting buffers with 3-state outputs that can deliver the driving capability necessary for bus-oriented systems. The 3-state outputs allow for connection to a bus-structured configuration without the risk of bus contention, as each output can assume a high impedance state in addition to the active high and low logic levels.

The 74HC541 operates at a voltage range of 2V to 6V, making it compatible with TTL levels while offering the speed and drive capabilities associated with CMOS technology. This versatility ensures that the device can be used in a wide range of applications, from personal computers to industrial systems, where a reliable and efficient bus interface is required.

With its industry-standard 20-pin package, the 74HC541 can be easily integrated into existing designs. The pin configuration is carefully designed to simplify the PCB layout. Inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.

Key features of the ON Semiconductor 74HC541 include:

  • Eight high-current 3-state outputs, which can interface with 8-bit bus systems.
  • Wide operating voltage range (2V to 6V) compatible with TTL levels.
  • High noise immunity characteristic of CMOS devices.
  • Output drive capability of 15 LSTTL loads, ensuring compatibility with legacy systems.
  • Typical tpd of 11 ns, providing fast response times for critical applications.
  • ESD protection for enhanced reliability.
  • Low power consumption, a hallmark of CMOS technology.

ON Semiconductor's commitment to quality ensures that the 74HC541 is a reliable choice for designers looking to build or maintain high-performance digital systems. Whether you are developing consumer electronics, communication devices, or complex computing hardware, the 74HC541 from ON Semiconductor provides a dependable solution for your digital buffering needs.

You May Also Be Interested in

Analog Devices Inc.
Complete 12-Bit 1.5/3.0/10.0 MSPS Monolithic A/D Converters
Lowest to $72.2527
ECAD model for AD9223
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Fairchild/ON Semiconductor
NPN General Purpose Amplifier
Lowest to $2.8498
ECAD model for 2N3391
ON Semiconductor
1500 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 12.8V 21.2V SMC
Lowest to $0.9917
ECAD model for 1.5SMC15AT3
Analog Devices Inc.
Single-Channel, 128-/64-/32-Position, I2C, ±8% Resistor Tolerance, Nonvolatile Digital Potentiometer
Lowest to $5.0882
ECAD model for AD5110BCPZ10-RL7
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035
Analog Devices Inc.
2.7 V, 800 μA, 80 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 2 CIRCUIT 8MSOP
Lowest to $13.5722
ECAD model for AD8032ARMZ-REEL
STMicroelectronics
Analog LCD Display Engine for XGA and SXGA Resolutions with Embedded LVDS and RSDS Transmitters
Need more? Email Us
ECAD model for ADE3800SXT
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention