EN
  • EN
  • DE

HMC347LP3ETR

Part No HMC347LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC RF SWITCH SPDT 14GHZ 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Status Obsolete
RF Type General Purpose
Topology Absorptive
Circuit SPDT
Frequency Range DC ~ 14GHz
Isolation 38dB
Insertion Loss 1.9dB
Test Frequency 14GHz
P1dB 23dBm
IIP3 43dBm
Impedance 50Ohm
Temperature Range - Operating -55°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Family Part Number HMC347
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 758711-HMC347LP3ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC347LP3ETR CAD Model

Description

Product Overview: HMC347LP3ETR by Analog Devices Inc.

The HMC347LP3ETR is a high-performance, non-reflective SPDT (Single Pole Double Throw) switch from Analog Devices Inc., a leader in high-performance analog technology. This device is designed for use in a variety of RF (Radio Frequency) and microwave applications, including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The switch operates over a broad frequency range from DC to 20 GHz, making it versatile for multiple RF applications.
  • High Isolation: It offers high isolation of 45 dB typical at 15 GHz, which minimizes crosstalk between signal paths in complex RF systems.
  • Low Insertion Loss: The HMC347LP3ETR boasts a low insertion loss of 2.0 dB typical at 15 GHz, ensuring minimal signal attenuation.
  • Non-Reflective Design: Its non-reflective nature ensures that signals are not reflected back into the line, enhancing the performance of the overall system.
  • Fast Switching Speed: With a switching speed of 6 ns, this device can quickly alternate between signal paths, making it ideal for time-sensitive applications.
  • Surface-Mount Package: Packaged in a compact 3x3 mm QFN package, it is suitable for space-constrained applications and simplifies PCB design.

Applications

The versatility of the HMC347LP3ETR makes it suitable for a wide range of applications. It is commonly used in:

  • Wireless infrastructure such as cellular base stations and communication networks.
  • Microwave radios and VSAT (Very Small Aperture Terminal) systems.
  • Test and measurement equipment, providing accurate and reliable switching for testing scenarios.
  • Military and space applications where high reliability and performance are critical.

Quality and Reliability

Analog Devices Inc. ensures that the HMC347LP3ETR meets the highest quality and reliability standards. The device is RoHS compliant and is manufactured in facilities that are certified for quality management systems. Customers can trust the HMC347LP3ETR for their mission-critical applications where consistent performance is a necessity.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJG1804K64 Nisshinbo RF Switch ICs SP3T GaAs MMIC 6GHz 1.9 to 5V 30dBm datasheet, inventory, & pricing.
Lowest to $0.5821

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.0428 $78.0428
2+ $64.0352 $128.0704
3+ $62.0340 $186.1020
4+ $60.0330 $240.1320
5+ $58.0318 $290.1590
7+ $52.0286 $364.2002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess