Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1279553-VN88AFD
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VN88AFD CAD Model

Description

The VN88AFD is a monolithic single-channel high-side driver manufactured by Vishay Semiconductors. It is designed for driving resistive or inductive loads directly from a microcontroller in automotive and industrial applications. This device integrates protection features that ensure robust performance in harsh electrical environments.

Applications:

  • Automotive lighting: Driving headlights, taillights, and other automotive lighting systems.
  • Automotive solenoid control: Controlling solenoids in automotive systems such as fuel injectors and valves.
  • Industrial automation: Driving actuators, relays, and other inductive loads in industrial equipment.
  • Motor control: Controlling small DC motors in various applications.
  • Power distribution: Switching power to various loads in automotive and industrial systems.

Features:

  • Single-channel high-side driver: Simplifies wiring and reduces the number of components required.
  • Overvoltage protection: Protects the device and connected loads from damage due to excessive voltage.
  • Overcurrent protection: Limits the current flow to protect the device and connected loads from overcurrent conditions.
  • Overtemperature protection: Shuts down the device to prevent damage from overheating.
  • Short-circuit protection: Protects the device from damage due to short circuits.

Benefits:

  • Enhanced system reliability: Protects against common electrical faults and ensures robust performance.
  • Simplified circuit design: Reduces the number of components and wiring required.
  • Improved safety: Prevents damage to connected loads and reduces the risk of electrical hazards.
  • Cost-effective solution: Provides a high-performance driving solution at a reasonable cost.
  • Reduced maintenance: Minimizes the need for repairs and replacements.

The VN88AFD typically includes diagnostic features that allow the microcontroller to monitor the status of the driver and connected loads. It is designed to operate over a wide temperature range, making it suitable for automotive and industrial environments. The device features a low on-resistance, which minimizes power dissipation and improves efficiency. The integrated protection features enhance the overall robustness and reliability of the system. It's designed to directly interface with microcontrollers through logic-level inputs.

You May Also Be Interested in

Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Sipex Corporation
Micro Power Boost Regulator Series White LED Driver
Need more? Email Us
ECAD model for SP6690EK1/TR
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Texas Instruments
17V Input, 6A Output, Synchronous Step Down Switcher With Integrated FET in 3.5mm x 3.5mm Package(SWIFT™)
Lowest to $1.0055
ECAD model for TPS54620RGY
Weitron Technology
P-Channel Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for WTC6401
THine Electronics, Inc.
LVDS 24Bit COLOR HOST-LCD PANEL INTERFACE RECEIVER (Rising Edge Clock)
Lowest to $10.3854
ECAD model for THC63LVDR84B
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
ECAD model for UPD78F0546

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention