EN
  • EN
  • DE

DM3725CUSD100

Part No DM3725CUSD100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 423FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci™
Package Tray
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting Surface Mount
Package 423-LFBGA, FCBGA
Case / Package 423-FCBGA (16x16)
Family Name DM3725
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number -296-42772-ND, DM3725CUSD100-ND, 296-42772
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868849-DM3725CUSD100
Ultra Librarian 3D Model Ultra Librarian DM3725CUSD100 CAD Model

Description

Introducing the Texas Instruments DM3725CUSD100 Processor

The DM3725CUSD100 is a high-performance digital media processor from the renowned semiconductor manufacturer, Texas Instruments. This advanced processor is part of the DaVinci™ product line, which is specifically designed to meet the rigorous demands of today's multimedia applications. The DM3725CUSD100 is an ideal solution for developers looking to create products with efficient video and image processing capabilities, as well as robust operating system support.

Key Features

  • High-Performance ARM Core: At the heart of the DM3725CUSD100 is an ARM Cortex-A8 core that can run up to 1GHz, providing the computational power necessary for intensive applications.
  • Integrated Graphics Acceleration: The processor includes an integrated graphics accelerator that supports high-resolution 3D graphics, making it perfect for advanced user interfaces and gaming applications.
  • HD Video Processing: With support for 720p and 1080i HD video processing, this processor is capable of handling high-definition multimedia content with ease.
  • Extensive Peripheral Set: The DM3725CUSD100 comes with a range of peripherals, including USB 2.0, MMC/SD/SDIO, and others, providing great flexibility in system design.
  • Low Power Consumption: Despite its powerful performance, the processor is designed for low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the DM3725CUSD100 processor allows it to be used in a variety of applications, including but not limited to:

  • Portable Media Players
  • Navigation Devices
  • Handheld Gaming Consoles
  • Internet Appliances
  • Industrial Control Panels

Development Support

Developers working with the DM3725CUSD100 benefit from Texas Instruments' comprehensive support ecosystem. This includes access to software development kits, reference designs, and a community of experts, ensuring a smooth development process from prototype to production.

Whether you are creating cutting-edge consumer electronics or sophisticated industrial solutions, the DM3725CUSD100 processor from Texas Instruments provides the performance, features, and support necessary to bring your innovative ideas to life.

You May Also Be Interested in

Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9403 $66.9403
2+ $54.9254 $109.8508
3+ $53.2090 $159.6270
4+ $51.4926 $205.9704
6+ $49.7762 $298.6572
7+ $44.6269 $312.3883
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess