Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Series RBO
Packaging Tube
Type Zener
Unidirectional Channels 1
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 20V
Minimum Breakdown Voltage 24V
Maximum Clamping Voltage 40V
Current - Peak Pulse (10/1000μs) 20A, 37.5A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications Automotive
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package D2PAK
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 758976-RBO40-40G
Popularity Medium
Supply and Demand Status Limited
Family Name RBO40-40G
Introduction Date January 30, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian RBO40-40G CAD Model

Description

STMicroelectronics RBO40-40G Bidirectional Transient Voltage Suppressor

The RBO40-40G from STMicroelectronics is a robust, high-performance bidirectional transient voltage suppressor designed to protect automotive electronics against voltage transients induced by inductive load switching and battery line surges. This device is a crucial component for ensuring the reliability and longevity of automotive circuits, especially in the demanding and variable conditions of modern vehicular environments.

Key Features

  • High Surge Capability: The RBO40-40G is capable of withstanding high surge currents, making it suitable for absorbing significant transient overvoltage events.
  • Low Clamping Voltage: This device provides a low clamping voltage, which ensures that sensitive automotive electronics are protected from voltage spikes.
  • Bidirectional Protection: The bidirectional design of the RBO40-40G allows it to protect circuits from transients that may occur in both directions, positive and negative, relative to the ground.
  • ISO 7637-2 & ISO 16750-2 Compliance: It meets the standards set by ISO 7637-2 and ISO 16750-2 for pulse 5a and 5b protection, which are critical for automotive power supply lines.
  • Low Leakage Current: The suppressor has a low leakage current, which helps in maintaining the efficiency of the overall system by reducing power loss when the device is in standby mode.

Applications

The RBO40-40G is ideally suited for a variety of applications within the automotive sector. These include:

  • Protection of power lines for ECUs (Electronic Control Units)
  • Automotive sensor protection
  • Protection of infotainment systems
  • Load dump protection for sensitive circuits

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the RBO40-40G is no exception. Manufactured to meet the stringent requirements of the automotive industry, this transient voltage suppressor is designed to provide reliable protection for the long haul, ensuring that automotive electronics continue to function flawlessly even in the face of harsh electrical disturbances.

You May Also Be Interested in

Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
MDE Semiconductor, Inc.
TVS DIODE UP 60VRWM 97.4VC / 97.4V Clamp 155A Ipp Tvs Diode Through Hole P600
Need more? Email Us
ECAD model for 15KPA60A
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Vishay
TVS DIODE 12V 26V SOT23
Lowest to €0.1481
ECAD model for GSOT12-E3-18
Yageo
TVS DIODE 58VWM 93.6VC DO214AA / 93.6V Clamp 6.5A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to €0.0274
ECAD model for SMBJ58A/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to €0.0804
ECAD model for VS5V0BB1EST15R
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ €2.7045 €45.9766
41+ €2.2191 €90.9841
64+ €2.1497 €137.5837
88+ €2.0805 €183.0802
113+ €2.0111 €227.2518
152+ €1.8030 €274.0609
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,800 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention