EN
  • EN
  • DE

SY8080AAC

Part No SY8080AAC
Manufacturer Silergy Corp
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer Silergy Corp
RoHS State Request Verification
Win Source Part Number 758377-SY8080AAC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY8080AAC CAD Model

Description

The SY8080AAC is a high-efficiency synchronous step-down DC-DC converter manufactured by Silergy Corp. It is designed to provide a regulated voltage output from a higher voltage input, with minimal power loss.

Applications:

  • Portable Devices: Powering core components in smartphones, tablets, and other mobile devices.
  • Networking Equipment: Supplying power to ASICs, FPGAs, and other critical components in routers and switches.
  • Industrial Equipment: Used in programmable logic controllers (PLCs) and other industrial control systems.
  • Automotive Systems: Employed in infotainment systems and electronic control units (ECUs).
  • Power Supplies: Used as a voltage regulator in various power supply applications.

Features:

  • High Efficiency: Achieves high efficiency through synchronous rectification.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage.
  • Over-Current Protection: Includes over-current protection to prevent damage.
  • Over-Temperature Protection: Incorporates over-temperature protection for enhanced reliability.

Benefits:

  • Extended Battery Life: Maximizes battery life in portable devices.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Simplified Design: Reduces component count and simplifies circuit design.
  • Enhanced System Protection: Protects against potential damage from electrical anomalies.
  • Cost-Effective Solution: Provides a competitively priced option for voltage regulation.

The SY8080AAC features a constant-on-time (COT) control scheme for fast transient response. The 'AAC' likely denotes specific configuration options, package type, or performance characteristics. It typically operates at a high switching frequency to minimize the size of external components. It requires external capacitors and inductors to complete the switching regulator circuit. The regulator is designed to provide a stable and regulated output voltage, even under varying load conditions. Proper layout and component selection are critical for achieving optimal performance and stability.

You May Also Be Interested in

Microchip Technology
Lowest to $6.2562
Toshiba Semiconductor and Storage
Lowest to $69.2099
Panasonic
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess