EN
  • EN
  • DE

UPD3753CY-A

Part No UPD3753CY-A
Manufacturer Renesas Electronics America
Catalog Image Sensors, Camera
Description IMAGE SENSOR, 2088 HORIZ PIXELS / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Renesas Electronics America
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 902150-UPD3753CY-A
Ultra Librarian 3D Model Ultra Librarian UPD3753CY-A CAD Model

Description

The UPD3753CY-A is a high-performance LCD controller driver IC manufactured by Renesas Electronics America. This component is designed to manage and control LCD panels in a variety of applications, providing the necessary signals and timing to display images and data effectively.

Applications

  • Automotive Displays: Used in car navigation systems, instrument clusters, and rear-seat entertainment systems to control LCD screens.
  • Industrial Control Panels: Employed in industrial equipment and machinery for displaying critical information and control interfaces.
  • Medical Devices: Integrated into medical equipment such as patient monitors and diagnostic displays.
  • Point-of-Sale (POS) Systems: Utilized in POS terminals and cash registers to control customer-facing displays.
  • Consumer Electronics: Found in various consumer electronics devices, including portable media players and handheld devices.

Features

  • Integrated LCD Controller: Includes all necessary functions for controlling LCD panels, simplifying system design.
  • High-Resolution Support: Capable of driving high-resolution LCD panels for crisp and clear images.
  • Multiple Display Modes: Supports various display modes, including color and grayscale.
  • Built-in Memory: Features internal memory for storing display data, reducing external component requirements.
  • Flexible Interface Options: Offers a range of interface options, including parallel and serial interfaces, for easy integration with different microcontrollers and processors.

Benefits

  • Simplified LCD Control: Streamlines the process of controlling LCD panels, reducing development time and complexity.
  • High-Quality Display: Enables the display of high-resolution images and data with excellent clarity and color accuracy.
  • Versatile Display Options: Supports a variety of display modes, allowing for customization to meet specific application requirements.
  • Reduced System Cost: Minimizes the need for external components, lowering overall system cost.
  • Easy Integration: Offers flexible interface options for seamless integration with a wide range of microcontrollers and processors.

Additional Details

The UPD3753CY-A LCD controller driver typically includes features such as gamma correction, contrast control, and brightness adjustment to optimize display quality. It is designed to operate over a wide range of temperatures, making it suitable for use in harsh environments. Key specifications include its operating voltage, clock frequency, and display resolution. This component is manufactured using advanced semiconductor technology to ensure high reliability and performance.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess