EN
  • EN
  • DE

AR0140AT2C00XUEA0-DPBR

Part No AR0140AT2C00XUEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors>Image Sensors, Camera
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Product Status Obsolete
Type CMOS
Pixel Size 3µm x 3µm
Active Pixel Array 1280H x 800V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.95V
Package / Case 63-LBGA
Supplier Device Package 63-IBGA (9x9)
Temperature Range - Operating -40°C ~ 105°C (TA)
Base Product Number AR0140
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,600 pcs
Win Source Part Number 1381441-AR0140AT2C00XUEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0140AT2C00XUEA0-DPBR CAD Model

Description

ON Semiconductor AR0140AT2C00XUEA0-DPBR Product Overview

The AR0140AT2C00XUEA0-DPBR from ON Semiconductor is a cutting-edge CMOS digital image sensor featuring the latest in pixel technology to offer superior image quality and performance. This sensor is designed to cater to a wide range of imaging applications requiring high resolution and excellent low-light performance, making it an ideal choice for industrial, automotive, security, and surveillance systems.

Key Features

  • Resolution: The AR0140AT2C00XUEA0-DPBR boasts a 1/4-inch optical format and provides a 1.0 Megapixel resolution (1280 x 800 pixels), delivering crisp and clear images for detailed analysis and recognition.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, this sensor ensures high sensitivity and improved signal-to-noise ratio, contributing to its excellent low-light performance.
  • Frame Rate: It offers a high frame rate of up to 45 frames per second at full resolution, making it suitable for applications that require both high image quality and smooth motion capture.
  • Dynamic Range: The sensor provides a dynamic range of 83.5 dB with HDR support, allowing for clear image capture in challenging lighting conditions with both bright and dark areas.
  • Interface: It features a versatile digital interface that supports both parallel and serial output for easy integration with a wide range of processors and systems.
  • Shutter: The AR0140AT2C00XUEA0-DPBR is equipped with an electronic rolling shutter that facilitates continuous image capture with consistent exposure times.

Advanced Imaging Capabilities

This sensor integrates advanced image processing functions, such as automatic exposure control, automatic white balance, and automatic black level calibration, which ensure optimal image quality without the need for extensive post-processing. Additionally, its advanced noise reduction algorithms help to deliver a clear and sharp image output.

Reliability and Durability

ON Semiconductor's commitment to quality and reliability is evident in the AR0140AT2C00XUEA0-DPBR sensor. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance over a wide temperature range and a long operational lifespan.

Overall, the AR0140AT2C00XUEA0-DPBR from ON Semiconductor is a robust and versatile image sensor that provides the perfect blend of high resolution, excellent low-light capabilities, and advanced imaging features to meet the needs of a diverse array of sophisticated imaging systems.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC SENSOR IMAGE / CMOS Image Sensor 1288H x 1032V 2.2µm x 2.2µm Die
Lowest to $0.0441
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 69-ODCSP (5.55x5.57)
Lowest to $36.7315
ON Semiconductor
1MP 1/4 CIS SO / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (7x7)
Lowest to $27.8210

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0669 $50.3345
13+ $8.2601 $107.3813
19+ $8.0019 $152.0361
26+ $7.7438 $201.3388
34+ $7.4857 $254.5138
45+ $6.7113 $302.0085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess