EN
  • EN
  • DE

NOIP1FN2000A-QDI

Part No NOIP1FN2000A-QDI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr onsemi
Series PYTHON
Package Tray
Product Status Obsolete
Type CMOS with Processor
Pixel Size 4.5µm x 4.5µm
Active Pixel Array 1920H x 1200V
Frames per Second 230
Voltage - Supply 1.8V ~ 3.3V
Package / Case 84-LCC
Supplier Device Package 84-LCC (19x19)
Temperature Range - Operating -40°C ~ 85°C (TJ)
Base Product Number NOIP1F
Standard Package 42
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349573-NOIP1FN2000A-QDI
Ultra Librarian 3D Model Ultra Librarian NOIP1FN2000A-QDI CAD Model

Description

Product Overview: NOIP1FN2000A-QDI

The NOIP1FN2000A-QDI is a high-performance image sensor designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This advanced sensor is part of ON Semiconductor's renowned portfolio of imaging products, tailored to meet the rigorous demands of industrial, automotive, and security applications.

Key Features

  • Resolution: The sensor boasts a resolution of 2 Megapixels, providing clear and detailed images suitable for a variety of applications.
  • Optical Format: It features a 1/2.7-inch optical format, striking a balance between size and performance, making it versatile for compact system designs.
  • Pixel Size: With a 2.8 µm pixel size, the NOIP1FN2000A-QDI ensures excellent image quality with high sensitivity and low noise characteristics.
  • Frame Rate: The sensor is capable of delivering high frame rates, which is essential for capturing fast-moving scenes or for applications requiring real-time imaging.
  • Interface: It comes with a Quad LVDS interface, providing high-speed data transfer capabilities while maintaining signal integrity over longer distances.
  • Shutter Type: The global shutter technology of the NOIP1FN2000A-QDI allows for the capture of crisp images of fast-moving objects without the distortion commonly associated with rolling shutters.

Applications

The versatility of the NOIP1FN2000A-QDI makes it an ideal choice for a wide range of applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Machine Vision and Factory Automation
  • Surveillance and Security Cameras
  • Medical Imaging
  • Unmanned Aerial Vehicles (UAVs)

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The NOIP1FN2000A-QDI is built to stringent quality standards, ensuring reliability and performance in demanding environments. It also comes with the support and expertise of ON Semiconductor's technical team, making integration into existing systems seamless for product developers.

In summary, the NOIP1FN2000A-QDI from ON Semiconductor is an exceptional image sensor that offers an optimal blend of resolution, speed, and image quality, making it a top choice for integrators and OEMs who demand the best in imaging technology.

You May Also Be Interested in

ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess