EN
  • EN
  • DE
  • IT

AR0132AT6C00XPEA0-DPBR

Part No AR0132AT6C00XPEA0-DPBR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR RGB CMOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 51 Weeks
Features CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Tray
Operating Temperature Range -40°C ~ 105°C (TA)
Package 63-LBGA
Case / Package 63-iBGA (9x9)
Family Name AR0132
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AR0132AT6C00XPEA0-DPBR-ND, AR0132AT6C00XPEA0-DPBROS
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861768-AR0132AT6C00XPEA0-DPBR
Ultra Librarian 3D Model Ultra Librarian AR0132AT6C00XPEA0-DPBR CAD Model

Description

The ON Semiconductor AR0132AT6C00XPEA0-DPBR is a cutting-edge CMOS digital image sensor with an active-pixel array of 1280H x 960V. It leverages ON Semiconductor’s breakthrough global shutter technology to deliver exceptional high-resolution images with clear and sharp details, making it an ideal choice for a wide range of applications including industrial imaging, security, surveillance, and automotive systems.

Key Features:

  • Resolution: The sensor provides a 1.2 Megapixel resolution, which is sufficient for capturing high-quality images with enough detail for most industrial and surveillance applications.
  • Global Shutter: The global shutter technology ensures that all pixels are exposed simultaneously, eliminating the distortion typically found with rolling shutters when capturing fast-moving objects.
  • Frame Rate: It delivers high frame rates, enabling real-time video capture and ensuring smooth footage without lag or delay.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers a good balance between sensitivity and resolution.
  • Dynamic Range: The sensor features an impressive dynamic range that allows for clear image capture in both bright and low-light conditions.
  • Interface: The digital image sensor is equipped with a two-lane MIPI CSI-2 interface, facilitating easy integration with a wide range of processors and allowing for high-speed data transfer.

Applications:

The versatility of the AR0132AT6C00XPEA0-DPBR sensor makes it suitable for various applications:

  • Industrial Machine Vision: Its high resolution and global shutter feature are perfect for capturing images of fast-moving machinery without motion blur.
  • Security and Surveillance: The sensor's ability to operate in diverse lighting conditions makes it reliable for security cameras that must function 24/7.
  • Automotive: The robust design and high-performance capabilities meet the demanding requirements of automotive applications, including driver assistance systems and autonomous vehicles.
  • Barcode Scanning: The sensor's sharp imaging allows for accurate barcode and QR code scanning, which is essential in retail and logistics.

Overall, the AR0132AT6C00XPEA0-DPBR from ON Semiconductor is a versatile, high-performance image sensor that meets the needs of the modern imaging industry with its superior image quality, speed, and reliability.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
OmniVision Technologies Inc
SENSOR CMOS HD 1080P DIGITAL COL
Lowest to $29.3772
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 5MP MONO CMOS 48LCC
Lowest to $24.3571
ON Semiconductor
SOC SENSOR IMAGE VGA 1/4 48CLCC / Image Sensor
Need more? Email Us
OmniVision Technologies Inc
HD CAMERA CHIP SENSOR
Lowest to $17.2049
ON Semiconductor
INTEGRATED CIRCUIT
Need more? Email Us
NEC
Need more? Email Us
ON Semiconductor
SENSOR IMAGE 1.6MP MONO 48LCC / Image Sensor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6363 $54.5452
9+ $11.1888 $100.6992
14+ $10.8392 $151.7488
20+ $10.4895 $209.7900
25+ $10.1399 $253.4975
34+ $9.0909 $309.0906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess