EN
  • EN
  • DE

ADV7393BCPZ

Part No ADV7393BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Video Encoder 3 DAC 10bit 40-Pin LFCSP EP Tray / IC DAC VIDEO HDTV 10BIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Video Encoder
Applications Set-Top Boxes, Video Players, Displays
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 009557-ADV7393BCPZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7393
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Singapore, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7393BCPZ CAD Model

Description

The ADV7393BCPZ is a high-performance, integrated video encoder from Analog Devices Inc. that offers a comprehensive solution for converting digital video signals into analog formats. This encoder is particularly designed to meet the rigorous demands of advanced video applications, providing superior image quality and ease of integration.

Key Features

  • Multiple Video Formats: It supports various video standards, including NTSC, PAL, and SECAM, making it a versatile choice for global video applications.
  • High-Quality Output: With its 10-bit resolution and advanced encoding algorithms, the ADV7393BCPZ ensures crisp, clear, and color-accurate video output.
  • Flexible Interface: The device features an 8-/10-/16-bit YCrCb/RGB interface, providing compatibility with a wide range of digital video sources and systems.
  • Low Power Consumption: Designed for power-sensitive applications, it operates efficiently with a low power draw, reducing the overall system power requirements.
  • Compact Package: Enclosed in a 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7393BCPZ is optimized for space-constrained designs.

Applications

The ADV7393BCPZ is ideal for a variety of applications that require high-quality analog video output. These include:

  • Portable and handheld devices
  • Video conferencing systems
  • Home entertainment systems
  • Surveillance and security cameras
  • Medical imaging equipment
  • Automotive infotainment systems

Technical Specifications

The ADV7393BCPZ operates over a wide temperature range and is built to deliver reliable performance under varying conditions. It also features programmable power-down modes, on-chip RAM for user-defined test patterns, and a PLL (Phase-Locked Loop) to generate subcarrier frequencies for all supported video standards.

Conclusion

With its robust feature set, the ADV7393BCPZ from Analog Devices Inc. stands out as a top choice for designers looking to incorporate high-quality video encoding capabilities into their products. Its adaptability across different video formats and systems, along with its compact and efficient design, make it an excellent component for a wide array of video applications.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Texas Instruments
IC IRDA ENCODER/DECODER 8SO
Lowest to $2.9105
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Holtek
IC INFRD ENCODER/DECODER 28DIP
Need more? Email Us
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Fairchild/ON Semiconductor
COLOR SIGNAL ENCODER
Need more? Email Us
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO NTSC 6-CH 48LQFP
Lowest to $14.1880

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3988 $51.9940
12+ $8.5324 $102.3888
19+ $8.2657 $157.0483
26+ $7.9991 $207.9766
33+ $7.7325 $255.1725
44+ $6.9326 $305.0344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess