EN
  • EN
  • DE

LTC4357HDCB#TRPBF

Part No LTC4357HDCB#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - OFF 300 ns
Current - Output (Max) -
Current - Supply 500 µA
Voltage - Supply 9V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4357
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382667-LTC4357HDCB#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4357HDCB#TRPBF CAD Model

Description

Analog Devices Inc. LTC4357HDCB#TRPBF - High Voltage Diode-OR Controller

The LTC4357HDCB#TRPBF is a robust high voltage Diode-OR controller designed by Analog Devices Inc. to replace power Schottky diodes with N-channel MOSFETs in high-performance applications. This innovative component provides a more efficient and heat-resistant alternative to conventional diode solutions, making it ideal for systems that require reliable power distribution and redundancy.

With an operating voltage range of 9V to 80V, the LTC4357 can handle a wide array of applications, from industrial systems to telecommunication infrastructure. The controller ensures seamless transition between sources, making it perfect for systems with multiple power supplies, such as redundant power supply systems or ORing multiple input sources to ensure continuous operation.

The LTC4357HDCB#TRPBF offers a gate drive for an external N-channel MOSFET, which allows for a lower forward voltage drop compared to a Schottky diode, resulting in reduced power loss and improved efficiency. This feature is particularly beneficial in applications where power conservation and minimal heat generation are critical.

Moreover, the controller is equipped with a number of protective features, including overcurrent protection with foldback current limiting and reverse input protection to safeguard against potentially damaging conditions. These features contribute to the overall reliability and longevity of the system it is implemented in.

The device is available in a compact, 6-lead DFN package with a temperature range of -40°C to 125°C, ensuring its operation in a variety of environmental conditions. The LTC4357HDCB#TRPBF also has a low quiescent current, which is an advantage for battery-powered systems where power conservation is a priority.

Analog Devices Inc. has designed the LTC4357HDCB#TRPBF with an emphasis on performance, efficiency, and reliability, making it a top choice for engineers looking to optimize their power distribution networks. Whether it's used in data centers, networking equipment, or industrial applications, this Diode-OR controller is engineered to deliver superior performance and protect your investment.

You May Also Be Interested in

Texas Instruments
LOW IQ, IDEAL DIODE CONTROLLER / OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
Lowest to $0.8732
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
Lowest to $10.3929
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Texas Instruments
IC OR CTRLR IDEAL DIODE SC70-6 / OR Controller P-Channel 1:1 SC-70-6
Lowest to $0.1651
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Lowest to $11.6418
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Lowest to $6.9544

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2059 $55.8531
20+ $5.0921 $101.8420
31+ $4.9329 $152.9199
42+ $4.7738 $200.4996
55+ $4.6147 $253.8085
73+ $4.1373 $302.0229
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess