EN
  • EN
  • DE

PUCC27282DR

Part No PUCC27282DR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Height 1.75 mm
Length 4.9 mm
Number of Pins 8
Thickness 1.58 mm
Width 3.91 mm
Win Source Part Number 1214644-PUCC27282DR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PUCC27282DR CAD Model

Description

The PUCC27282DR is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide range of applications requiring robust power management solutions. This versatile IC is particularly suitable for use in industrial, automotive, and consumer electronics, where efficiency and reliability are of paramount importance.

Key Features

  • High Efficiency: The PUCC27282DR boasts high efficiency, which is critical for reducing heat dissipation and improving system reliability.
  • Wide Input Voltage Range: It can operate over a broad input voltage range, making it flexible for various power supply configurations.
  • Integrated Protection Features: It includes multiple protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to ensure the safety and longevity of the device and the system it controls.
  • Compact Size: The compact form factor of the PUCC27282DR makes it an ideal choice for space-constrained applications.

Applications

The PUCC27282DR's versatile nature ensures it can be integrated into a plethora of devices and systems, including:

  • Power supplies for industrial control systems
  • Automotive electronics
  • Battery management systems
  • LED lighting control

Technical Specifications

Parameter Value Input Voltage Specified Range (e.g., 4.5V to 18V) Operating Temperature Specified Range (e.g., -40°C to 125°C) Package/Case DR (SOP) Package Mounting Type Surface Mount

Quality and Reliability

As with all Texas Instruments products, the PUCC27282DR is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of industrial and automotive applications. TI's commitment to quality and reliability makes the PUCC27282DR a trusted choice for engineers and designers around the world.

You May Also Be Interested in

STMicroelectronics
Lowest to $39.1695
TDK Corporation
THERMISTOR NTC 10KOHM 3380K 0603 / NTC Thermistor 10k 0603 (1608 Metric)
Lowest to $0.1764
OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
NANYA
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess