EN
  • EN
  • DE

RA30H4047M1-101

Part No RA30H4047M1-101
Manufacturer Mitsubishi
Catalog Custom Parts (N - R)
Description MITSUBISHI 2018+RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214728-RA30H4047M1-101
Categories Custom Parts
Manufacturer Mitsubishi
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RA30H4047M1-101 CAD Model

Description

The RA30H4047M1-101 is a 30-Watt RF MOSFET Amplifier Module manufactured by Mitsubishi Electric. This module is designed for use in high-power RF applications, providing amplification of radio frequency signals with high efficiency and linearity. It's a compact and integrated solution for RF power amplification.

Applications

  • Land Mobile Radio (LMR): Used in base stations and mobile radios for public safety, commercial, and amateur radio communications.
  • Amateur Radio Amplifiers: Providing power amplification for amateur radio transmitters.
  • Industrial Heating: Used in RF generators for industrial heating applications.
  • Medical Equipment: Providing RF power for medical imaging and therapy equipment.
  • RF Instrumentation: Used in signal generators and other RF test equipment.

Features

  • High Output Power: Delivers 30 Watts of RF output power.
  • High Efficiency: Operates with high efficiency, minimizing power consumption and heat dissipation.
  • Wideband Operation: Operates over a wide frequency range, typically in the VHF/UHF bands.
  • Integrated Matching Circuitry: Includes internal matching circuitry for simplified integration.
  • Compact Size: Provides a compact and integrated solution for RF power amplification.

Benefits

  • Increased Communication Range: Provides increased communication range for radio systems.
  • Reduced Power Consumption: High efficiency reduces power consumption and heat dissipation.
  • Simplified Design: Integrated matching circuitry simplifies system design and reduces the number of external components.
  • Compact Size: Allows for compact and portable designs.
  • Improved Reliability: Robust design ensures reliable operation in demanding environments.

The RA30H4047M1-101 typically requires a DC power supply and input signal. Designers should consider the module's operating frequency, output power, and supply voltage requirements when integrating it into their systems. Proper heat sinking is essential to ensure reliable operation. This module is a popular choice for RF power amplification due to its high performance, efficiency, and compact size.

You May Also Be Interested in

NANYA
Need more? Email Us
PLX
Need more? Email Us
Mitsubishi
MITSUBISHI 2018+RoHS
Lowest to $56.3063
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Rohm Semiconductor
RFUH25TB3SNZ IS AN ULTRA LOW SWI / Diode Standard 350 V 20A Through Hole TO-220FN-2
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
AMCC
French Electronic Distributor since 1988
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.3063 $112.6126
3+ $46.2000 $138.6000
4+ $44.7563 $179.0252
6+ $43.3125 $259.8750
7+ $41.8688 $293.0816
10+ $37.5375 $375.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess