EN
  • EN
  • DE

PSD834F2-15J

Part No PSD834F2-15J
Manufacturer STMicroelectronics
Catalog Custom Parts (N - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PLCC
RoHS Compliant
Win Source Part Number 1219694-PSD834F2-15J
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSD834F2-15J CAD Model

Description

The PSD834F2-15J is a sophisticated integrated device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of the Programmable System Devices (PSD) family, which are designed to offer high integration and flexibility to the design of microcontroller-based systems.

Key Features

  • Memory Integration: The PSD834F2-15J boasts embedded non-volatile memory, including Flash and EEPROM, which are essential for storing firmware and data that need to persist through power cycles.
  • Programmable Logic: It features programmable logic that allows designers to create a custom peripheral set and logic interfaces tailored to their specific application needs.
  • High-Speed Operation: With a 15ns instruction cycle time, this device is optimized for high-speed operation, ensuring quick processing and efficient system performance.
  • Security Features: Security is a priority in system design, and the PSD834F2-15J includes features to protect the system from unauthorized access and tampering.
  • Power Management: The device includes power management capabilities that help to reduce power consumption and extend the life of battery-operated devices.

Applications

The PSD834F2-15J is ideally suited for a wide range of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics
  • Embedded systems

Technical Specifications

At the heart of the PSD834F2-15J lies a robust architecture that supports a wide voltage range and offers a comprehensive set of interfaces. The technical specifications include:

  • Voltage Range: 3.0V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 52-lead, heat-dissipating TQFP

STMicroelectronics provides extensive support for the PSD834F2-15J, including technical documentation, development tools, and software libraries, ensuring a smooth integration into various design projects.

You May Also Be Interested in

Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
STMicroelectronics
Lowest to $39.1695
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess