EN
  • EN
  • DE

PF33000T12LGSL

Part No PF33000T12LGSL
Manufacturer Hammond Manufacturing
Catalog Rack Thermal Management
Description FILTER FAN  /  Rack Fan, AC, Square, 230 CFM 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks>Rack Thermal Management
Mfr Hammond Manufacturing
Series PF
Package Bulk
Type Fan
Voltage - Input 115VAC
Specifications Fan, AC, Square, 230 CFM
Dimension 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
Weight 4 lbs (1.8 kg)
Base Product Number PF33000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.90.1040
Other Names PF33000SLT12LG115
Standard Package 1
Win Source Part Number 1215980-PF33000T12LGSL
Ultra Librarian 3D Model Ultra Librarian PF33000T12LGSL CAD Model

Description

The 1215980-PF33000T12LGSL electronic component is a fan type AC square with 230 CFM manufactured by Hammond Manufacturing.

  • Voltage Input: 115VAC
  • Weight: 4 lbs (1.8 kg)
  • Dimensions: 7.95" L x 7.95" W x 3.43" H (202.0mm x 202.0mm x 87.0mm)
  • REACH Status: REACH unaffected
  • HTSUS: 8414.90.1040

You May Also Be Interested in

Hammond Manufacturing
BLOWER 6.26X17.2X5.25" BLACK / Rack Fan, AC, Rectangular, 300 CFM 17.20" L x 6.26" W x 5.25" H (436.9mm x 159.0mm x 133.4mm)
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 2000BTU SIDE MT / Indoor Air Conditioner
Need more? Email Us
Hammond Manufacturing
FAN CLIMATE CONTROL 230V 89CFM / Cfm Filter Fans For Enclosure
Need more? Email Us
Tripath Technology Inc.
STEREO 150W (4Ω) CLASS-T DIGITAL AUDIO AMPLIFIER DRIVER USING DIGITAL POWER PROCESSING (DPPTM) TECHNOLOGY
Lowest to $41.6285
Delta Electronics
FAN TRAY AC 380X43 1800/3800RPM
Need more? Email Us
Hammond Manufacturing
CLIMATE CONTROL 20-24000BTU
Need more? Email Us
Hammond Manufacturing
Enclosure Cooling Air Conditioner 230V 50/60 Hz 5000-7000 BTU 8.5/4.5A Running NEMA 12
Lowest to $4,581.0908
Orion Fans
THERMAL FAN CONTROLLER 120/230V / Rack 19.00" L x 5.58" W x 1.75" H (482.6mm x 65.5mm x 44.4mm)
Need more? Email Us
Hammond Manufacturing
FILTER FAN BLACK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess