Products specifications Report Issue?

Type Female Coupler
Features 4.0mm²
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1634965-1805151
Ultra Librarian 3D Model Ultra Librarian 1805151 CAD Model

You May Also Be Interested in

TE Connectivity
CONN MALE COUPLER MINUS 12AWG
Lowest to $5.9208
ECAD model for 7-1394461-1
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805151
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
ECAD model for 1805177
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
ECAD model for 1775880
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
ECAD model for H4CMC4DI
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
ECAD model for 2120382-2
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Female Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
ECAD model for 1133364
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $4.2962
ECAD model for 1394461-3
TE Connectivity
CONN PIN CONTACT 10-12AWG TIN / Pin Contact Solar 10-12 AWG Tin
Need more? Email Us
ECAD model for 1971857-3

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention