Products specifications

Category Connectors, Interconnects>Shunts, Jumpers
Mfr 3M
Series 929
Package Bulk
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.298" (7.57mm)
Contact Finish Unplated
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polybutylene Terephthalate (PBT)
Current Rating (Amps) 1A
Base Product Number 929950
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 54007851240,929950,80-6200-8254-7,925250,929950-0,92995000,80-0013-8735-8,0-00-51115-60656-4,925250-R,929950-00-I,7100035747,5400785124,929950-0-I,80620082547,80001387358
Standard Package 2,000
Win Source Part Number 1041630-929950-00
Ultra Librarian 3D Model Ultra Librarian 929950-00 CAD Model

Description

The 1041630-929950-00 connector from 3M is a part of the 929 series.

  • Type: Open Top Shunt
  • Pitch: 0.100" (2.54mm)
  • Color: Black
  • Contact Finish: Unplated
  • Positions / Pins: 2
  • Grid: 1 x 2
  • Height: 0.298" (7.57mm)
  • Housing Material: Polybutylene Terephthalate (PBT)
  • Material Flammability Rating: UL94 V-0
  • Contact Type: Female Socket
  • Package: Bulk
  • Current Rating: 1A
  • REACH: Unaffected
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

ITT Cannon, LLC
CONN PLUG HSNG MALE 8POS INLINE
Need more? Email Us
ECAD model for KPTC6F12-8P
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
ECAD model for TW-02-01-T-T-160-000
TE Connectivity
CONN RCPT HSG FMALE 4POS INLINE / 4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Need more? Email Us
ECAD model for 206430-4
Hirose Electric Co Ltd
CONN RECEPT HOUSING 13POS WHT / 13 Rectangular Connectors - Housings Socket White 0.087" (2.20mm)
Lowest to $0.7775
ECAD model for DF62B-13S-2.2C
Samtec Inc.
CONN HEADER SMD 10POS 1.27MM / Connector Header Surface Mount 10 position 0.050" (1.27mm)
Lowest to $1.4230
ECAD model for FTSH-105-01-L-DV
ITT Cannon, LLC
CONN RCP HSG FMALE 19POS INLINE
Need more? Email Us
ECAD model for KPTC1E14-19SD
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
ECAD model for TW-08-09-L-D-208-100
Samtec Inc.
CONN HEADER SMD 16POS 1.27MM / Connector Header Surface Mount 16 position 0.050" (1.27mm)
Lowest to $8.9299
ECAD model for FTSH-108-04-F-DV-P-TR
Hirose Electric Co Ltd
CONN RCPT 31POS SMD TIN / 31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
Need more? Email Us
ECAD model for DF9A-31S-1V(22)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6510 $52.0800
190+ $0.5341 $101.4790
290+ $0.5174 $150.0460
400+ $0.5008 $200.3200
520+ $0.4841 $251.7320
695+ $0.4340 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 69,777 pieces
MOQ: 80 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention