EN
  • EN
  • DE

7-1394461-1

Part No 7-1394461-1
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN MALE COUPLER MINUS 12AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Male Coupler
Coded, Keyed Minus
Features 12 AWG
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634978-7-1394461-1
Ultra Librarian 3D Model Ultra Librarian 7-1394461-1 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 14AWG
Need more? Email Us
Phoenix Contact
SUNCLIX FILLER PLUG BLACK
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
Amphenol Industrial Operations
6MM/10AWG SOCKET (MACHINED)
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $3.8359

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess