EN
  • EN
  • DE

1971915-1

Part No 1971915-1
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN FMALE COUPLR HSG PLUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Mfr TE Connectivity
Series Solarlok PV4
Package Box
Product Status Active
Type Female Coupler Housing
Coded, Keyed Plus
Features 6.0mm2 ~ 7.8mm2
Base Product Number 1971915
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 809934-1971915-1
Ultra Librarian 3D Model Ultra Librarian 1971915-1 CAD Model

Description

The 809934-1971915-1 is a female coupler housing for photovoltaic (solar panel) connectors.

  • Series: Solarlok PV4
  • Capacity: 6.0mm2 ~ 7.8mm2
  • Applications: Photovoltaic Connectors
  • Standard Package: 1,000 pcs
  • Temperature Range: -30°C to 85°C

You May Also Be Interested in

Amphenol Industrial Operations
CONN FML/ML COUP MINUS/PLS 14AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Need more? Email Us
Amphenol Industrial Operations
6MM/10AWG SOCKET (MACHINED)
Need more? Email Us
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
TE Connectivity
ASY GROUNDING CLIP 10-12 AWG S
Need more? Email Us
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4463 $58.7112
58+ $2.0074 $116.4292
90+ $1.9439 $174.9510
123+ $1.8815 $231.4245
159+ $1.8191 $289.2369
213+ $1.6309 $347.3817
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess