Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 160 ms Minimum
Voltage - Threshold 2.338V, Adj, Adj, Adj, Adj, Adj
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 1062158-LTC2908CDDB-C1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2908CDDB-C1#TRMPBF CAD Model

Description

LTC2908CDDB-C1#TRMPBF - Precision Hex Supply Monitor

The LTC2908CDDB-C1#TRMPBF is a high-performance, six-channel voltage supply monitor designed by Linear Technology, now part of Analog Devices. This precision integrated circuit is tailored for monitoring multiple supply voltages in a variety of electronic systems, from computers and servers to telecommunications and industrial equipment.

This device is capable of monitoring six supply voltages simultaneously, ensuring that all the critical voltages in your system are operating within their specified ranges. Each of the six inputs can be independently configured to monitor a positive voltage greater than 0.5V. The LTC2908CDDB-C1#TRMPBF comes with an internal precision reference and an adjustable threshold, providing the flexibility to tailor the monitoring scheme to specific system requirements.

The LTC2908CDDB-C1#TRMPBF features an array of valuable functions that enhance system reliability and simplify power management. Its key features include a reset output that remains asserted for 200ms after all voltages have been detected within their acceptable ranges, ensuring a proper system reset on power-up. Additionally, a manual reset input allows for a system reset to be triggered externally.

For ease of use, this device is offered in a compact 10-lead DFN package (3mm x 3mm), which is ideal for space-constrained applications. The LTC2908CDDB-C1#TRMPBF operates over a wide temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

The device's precision and low power consumption make it an excellent choice for portable and battery-powered applications, where power efficiency is critical. Its robust design and ability to handle up to ±10% overvoltage and undervoltage conditions provide an extra layer of protection for sensitive electronic components.

Overall, the LTC2908CDDB-C1#TRMPBF is an essential component for systems requiring precise voltage monitoring across multiple rails. Its combination of features, compact form factor, and reliability make it a versatile solution for maintaining the integrity of power supplies in complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 2.93V VTH 8-SOIC
Need more? Email Us
ECAD model for MIC706SM-TR
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to €1.5317
ECAD model for MAX6314US26D3
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
Processor Supervisor 4.38V 1 Active Low/Open Drain 3-Pin SC-70 T/R / IC MPU SUPERVISOR SC70-3
Lowest to €0.7687
ECAD model for MIC803-44D2VC3-TR
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to €0.5274
ECAD model for S-80836CNMC-B8VT2U
Panasonic
Need more? Email Us
ECAD model for MN13821S-G TX
SII Semiconductor Corporation
IC VOLT DETECTOR 2.8V SOT23-5 / Processor Supervisor 2.8V 1 Active Low/Open Drain 5-Pin SOT-23
Lowest to €0.4508
ECAD model for S-80928CNMC-G8YT2U
SII Semiconductor Corporation
IC VOLT DETECTOR 2.7V SOT23-5 / Processor Supervisor 2.7V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Need more? Email Us
ECAD model for S-80827CNMC-B8MT2U
Panasonic
IC VOLT DETECT 2.5V CMOS SMD
Need more? Email Us
ECAD model for MN1382HP

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention