EN
  • EN
  • DE

7-1394461-0

Part No 7-1394461-0
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN MALE COUPLER PLUS 12AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Male Coupler
Coded, Keyed Plus
Features 12 AWG
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634977-7-1394461-0
Ultra Librarian 3D Model Ultra Librarian 7-1394461-0 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN FMALE COUPLER PLUS 10-12AWG
Lowest to $1.2934
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us
Weidmuller
PHOTOVOLTAICS, PLUG-IN CONNECTOR
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Need more? Email Us
Phoenix Contact
SUNCLIX FILLER PLUG BLACK
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess