EN
  • EN
  • DE

1133365

Part No 1133365
Manufacturer Phoenix Contact
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN FRONT MT PANEL BK 1POS CRIM / Male Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Mfr Phoenix Contact
Series SUNCLIX
Package Bulk
Type Male Coupler
Coded, Keyed Non-Keyed
Features 2.5mm² ~ 6.0mm²
Standard Package 50
MSL Level 1 (Unlimited)
Win Source Part Number 1338203-1133365
Ultra Librarian 3D Model Ultra Librarian 1133365 CAD Model

Description

The SUNCLIX male coupler is a high-quality photovoltaic connector assembly designed for use in solar panel applications.

  • Wire Size Compatibility: 2.5mm² to 6.0mm²
  • Keying: Non-Keyed
  • Packaging: Bulk
  • Standard Package: 50
  • MSL: 1 (Unlimited)
  • Manufacturer: Phoenix Contact

You May Also Be Interested in

Phoenix Contact
SUNCLIX FILLER PLUG BLACK
Need more? Email Us
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
TE Connectivity
CONN MALE COUPLER MINUS 10-12AWG
Need more? Email Us
Amphenol Industrial Operations
CONN FML/ML COUP MINUS/PLS 14AWG
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT PLUS 12AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS
Need more? Email Us
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess