Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol J1708
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25mV
Data Rate 250kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067733-MAX3444EASA+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3444EASA+ CAD Model

Description

The MAX3444EASA+ from Maxim Integrated is a high-performance, low-power, RS-485/RS-422 transceiver designed to facilitate robust communication in harsh industrial environments. This device is ideal for long-distance communication applications that require high data integrity and reliability.

Key Features:

  • High-Speed Operation: Capable of data rates up to 10Mbps, the MAX3444EASA+ ensures swift data transmission for time-sensitive applications.
  • Low-Power Consumption: With its low quiescent current, this transceiver is optimized for power-sensitive applications, making it suitable for battery-operated systems.
  • Extended Temperature Range: Designed to operate over a wide temperature range of -40°C to +85°C, it can withstand extreme environmental conditions.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a known output state if the inputs are open, shorted, or idle.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing bidirectional communication over a single pair of wires.
  • Integrated Protection: Built-in electrostatic discharge (ESD) protection circuits safeguard the transceiver against electrostatic shocks, enhancing the durability of the product.
  • Package Type: The MAX3444EASA+ is available in an 8-pin SOIC package, offering a compact solution for space-constrained applications.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals

The MAX3444EASA+ transceiver from Maxim Integrated provides a blend of high-speed data transfer, low-power operation, and robust protection features. Its versatility and reliability make it an excellent choice for designers looking to implement RS-485/RS-422 communication protocols in their systems. With its integrated protection features and wide operating temperature range, it stands out as a durable solution for demanding industrial applications.

You May Also Be Interested in

Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to €2.3088
ECAD model for SN65C3221EDBR
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to €41.9025
ECAD model for BCM5488RA7KPBG
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €9.4285
ECAD model for ADM236LAN
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention