EN
  • EN
  • DE
  • IT

UC2842BD1R2G

Part No UC2842BD1R2G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Fault Protection Current Limiting
Control Features Frequency Control
Temperature Range - Operating -25°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035614-UC2842BD1R2G
Family Name UC2842B
Introduction Date November 17, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UC2842BD1R2G CAD Model

Description

ON Semiconductor UC2842BD1R2G Product Overview

The UC2842BD1R2G is a high-performance current mode pulse width modulator (PWM) controller from ON Semiconductor, a leading supplier in the semiconductor industry. This integrated circuit is designed for off-line and DC-to-DC converter applications, providing the necessary features to implement a range of power supply designs with high efficiency and reliability.

Key Features

  • Current Mode Control: Provides improved transient response and simplified loop compensation over voltage mode control.
  • Wide Operating Range: The device can function over a wide range of supply voltages, making it versatile for various applications.
  • Adjustable Frequency: The oscillator frequency can be programmed to meet specific application requirements, providing design flexibility.
  • High Current Totem Pole Output: Capable of driving the gate of a power MOSFET directly, facilitating the design of high-efficiency power stages.
  • Automatic Feed Forward Compensation: Helps to maintain stable operation over a wide range of input voltages.
  • Pulse-by-Pulse Current Limiting: Ensures protection against short-circuit or overload conditions, enhancing system safety.
  • Under-Voltage Lockout (UVLO): Prevents the device from operating at insufficient supply voltages, which could lead to sub-optimal performance or damage.
  • Low Startup and Operating Current: Minimizes power consumption during startup and normal operation, contributing to overall energy efficiency.

Applications

The UC2842BD1R2G is suitable for a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Supply Units for Computers and Consumer Electronics
  • LED Drivers
  • Battery Chargers
  • Industrial Power Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The UC2842BD1R2G is no exception, and it is designed to meet stringent quality standards, ensuring reliable performance in a variety of challenging environments.

Environmental Considerations

The UC2842BD1R2G complies with RoHS directives, indicating that it is free from hazardous substances and is designed with environmental safety in mind. This commitment to sustainability makes it a suitable choice for eco-conscious applications and manufacturers.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Need more? Email Us
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Lowest to $0.2622
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8990

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3037 $56.1845
450+ $0.2492 $112.1400
700+ $0.2415 $169.0500
960+ $0.2336 $224.2560
1,240+ $0.2259 $280.1160
1,660+ $0.2025 $336.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess