EN
  • EN
  • DE

VSLB3940-MSZ

Part No VSLB3940-MSZ
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 399790-VSLB3940-MSZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VSLB3940-MSZ CAD Model

Description

The VSLB3940-MSZ is an infrared (IR) emitting diode manufactured by Vishay Semiconductors. It's designed to emit infrared light at a specific wavelength, typically used in remote control systems, light barriers, and other applications where IR communication or sensing is required.

Applications:

  • Remote control systems: Transmitting signals from remote controls to electronic devices.
  • Light barriers: Detecting objects by interrupting an IR beam.
  • IR data transmission: Wireless communication between devices using IR light.
  • Proximity sensors: Detecting the presence of nearby objects.
  • Optical switches: Controlling circuits based on the presence or absence of IR light.

Features:

  • High radiant intensity: Delivers a strong IR signal for reliable communication.
  • Wavelength: Emits IR light at a specific wavelength (typically around 940 nm).
  • Narrow viewing angle: Focuses the IR beam for improved signal strength and range.
  • Fast switching speed: Enables high-speed data transmission.
  • Small size: Compact package for space-constrained applications.

Benefits:

  • Reliable IR communication: Provides a stable and consistent IR signal.
  • Long range: Enables communication over a significant distance.
  • Low power consumption: Reduces energy consumption in battery-powered devices.
  • Compact design: Allows for smaller and more efficient IR systems.
  • Easy integration: Simple to integrate into existing electronic designs.

Additional Details:

The VSLB3940-MSZ's radiant intensity, wavelength, and viewing angle are crucial parameters for selecting the appropriate diode for a specific application. The forward voltage and current requirements also need to be considered when designing the driving circuit. Vishay provides detailed information on these parameters in their datasheets.

This IR emitting diode is particularly well-suited for applications requiring a focused IR beam and high radiant intensity. It is a common component in remote controls, light barriers, and other IR-based sensing and communication systems. The device is RoHS compliant and lead-free.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess