EN
  • EN
  • DE
  • IT

DS1088LU-737+

Part No DS1088LU-737+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC ECONOSCILL 3.3V 8-USOP  /  Clock Generator IC 1 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc./Maxim Integrated
Series EconOscillator™
Package Tube
Type Clock Generator
PLL No
Input Clock
Output Clock
Number of Circuits 1
Divider/Multiplier Yes/No
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -20°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number DS1088L
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-DS1088LU-737+,MAXMAXDS1088LU-737+,DS1088LU737,2156-DS1088LU-737+
Standard Package 50
Win Source Part Number 1168512-DS1088LU-737+
Ultra Librarian 3D Model Ultra Librarian DS1088LU-737+ CAD Model

Description

The DS1088LU-737+ is a versatile and innovative product from Maxim Integrated, a leader in the development of integrated circuits. This precision device is designed to enhance the performance and reliability of electronic systems, making it an essential component for a wide range of applications.

Key Features

  • Economical Oscillator Solution: The DS1088LU-737+ offers a cost-effective alternative to traditional crystal oscillators, reducing the overall cost of system design without compromising on performance.
  • Spread-Spectrum Clock Output: This product features a spread-spectrum clock output that helps in reducing electromagnetic interference (EMI), thereby ensuring compliance with regulatory standards and improving system robustness.
  • Adjustable Frequency: The oscillator frequency is user-adjustable, allowing for fine-tuning to meet specific application requirements. This flexibility makes it suitable for a variety of uses, from consumer electronics to industrial systems.
  • Low-Power Consumption: Designed with power efficiency in mind, the DS1088LU-737+ operates with low power consumption, making it ideal for battery-powered devices.
  • Compact Surface-Mount Package: Its small 8-pin µSOP package is optimized for space-constrained applications, providing high functionality in a compact footprint.

Applications

The DS1088LU-737+ is a highly adaptable component that can be used in various applications, including:

  • Portable electronic devices
  • Networking equipment
  • Computers and peripherals
  • Consumer electronics
  • Industrial controllers

Technical Specifications

With an operating temperature range of -40°C to +85°C, the DS1088LU-737+ is built to perform reliably in harsh environments. Its frequency range can be adjusted to suit different applications, and its low-jitter characteristic ensures stable clock signals for sensitive electronics.

Conclusion

The DS1088LU-737+ from Maxim Integrated stands out as a high-quality, adaptable oscillator solution. Its combination of low power consumption, EMI reduction capabilities, and user-adjustability make it a top choice for designers looking to enhance their electronic systems. Whether for consumer gadgets or industrial machinery, the DS1088LU-737+ offers a reliable and efficient solution for your timing needs.

You May Also Be Interested in

Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC SONET/SDH PREC CLOGBCK MULT
Lowest to $116.9162
Silicon Labs
IC CLK MULT SONET/SDH 99BGA
Lowest to $115.9324
Silicon Labs
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
Lowest to $2.8422
Silicon Labs
Need more? Email Us
Silicon Labs
Need more? Email Us
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess