EN
  • EN
  • DE
  • IT

DS1868S-010

Part No DS1868S-010
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 253792-DS1868S-010
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1868S-010 CAD Model

Description

Maxim Integrated DS1868S-010 Dual Digital Potentiometer

The DS1868S-010 is a versatile dual digital potentiometer IC crafted by Maxim Integrated, designed to deliver precision and control in a compact surface-mount package. This digital potentiometer is an ideal solution for applications requiring variable resistance adjustments, all controlled digitally through a 3-wire serial interface.

Key Features:

  • Dual Potentiometer Design: The DS1868S-010 incorporates two independent potentiometers in one IC, allowing for simultaneous control of two separate circuits or the fine-tuning of a single circuit with a differential adjustment.
  • Wide Resistance Range: Each potentiometer offers a resistance range of 10kΩ, providing ample flexibility for a variety of applications.
  • 256 Position Adjustments: With 256 wiper positions, users can achieve precise resistance tuning for their specific needs, making it suitable for fine-tuning and calibration tasks.
  • Non-Volatile Memory: The wiper position is stored in non-volatile memory, ensuring that the last resistance setting is retained even after the power is cycled, providing consistent performance across power cycles.
  • 3-Wire Serial Interface: The device can be easily integrated into a system with a minimal number of connections thanks to its simple serial interface, which is compatible with SPI, QSPI, and Microwire protocols.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the DS1868S-010 operates with low power consumption, making it suitable for portable and battery-operated devices.
  • Wide Operating Temperature Range: The device is reliable over an extended temperature range from -40°C to +85°C, ensuring stable operation in diverse environmental conditions.

Applications:

The DS1868S-010 is used in a broad array of applications, such as adjusting volume, brightness, or contrast in consumer electronics, calibrating sensors, fine-tuning bias voltages, and more. Its digital interface makes it particularly well-suited for remote control and automated adjustment scenarios where manual potentiometer tweaking is impractical or impossible.

With its combination of dual-channel flexibility, precision control, and digital interfacing, the Maxim Integrated DS1868S-010 stands out as a highly functional component for designers looking to add sophisticated variable resistance capabilities to their electronic designs.

You May Also Be Interested in

GSI Technology
18Mb Pipelined and Flow Through Synchronous NBT SRAM
Need more? Email Us
GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Lowest to $3.8847
GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Need more? Email Us
GSI Technology
Need more? Email Us
GSI Technology
18Mb Pipelined and Flow Through Synchronous NBT SRAM
Lowest to $11.9119
GSI Technology
Need more? Email Us
GSI Technology
72Mb SigmaQuad-II Burst of 2 SRAM
Lowest to $109.4334
GSI Technology
18Mb Pipelined and Flow Through Synchronous NBT SRAM
Lowest to $24.4076
AME, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $5.0942 $66.2246
31+ $4.1810 $129.6110
48+ $4.0503 $194.4144
67+ $3.9197 $262.6199
86+ $3.7890 $325.8540
115+ $3.3970 $390.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess